Texas Instruments IC DGTL ISOLATOR DUAL LP 16SOIC 36557 2 3.3V 5V 5000Vrms 1Mbps 9ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube ISO7520CDW

Description
IC DGTL ISOLATOR DUAL LP 16SOIC 36557 2 3.3V 5V 5000Vrms 1Mbps 9ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
Request a Quote
Description
IC DGTL ISOLATOR DUAL LP 16SOIC 36557 2 3.3V 5V 5000Vrms 1Mbps 9ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IC DGTL ISOLATOR DUAL LP 16SOIC 36557 2 3.3V 5V 5000Vrms 1Mbps 9ns Logic 16-SOIC (0.295
Anaheim, CA, United States
IC DGTL ISOLATOR DUAL LP 16SOIC 36557 2 3.3V 5V 5000Vrms 1Mbps 9ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISO7520CDW
IC DGTL ISOLATOR DUAL LP 16SOIC 36557 2 3.3V 5V 5000Vrms 1Mbps 9ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube ISO7520CDW
IC DGTL ISOLATOR DUAL LP 16SOIC 36557 2 3.3V 5V 5000Vrms 1Mbps 9ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube

IC DGTL ISOLATOR DUAL LP 16SOIC 36557 2 3.3V 5V 5000Vrms 1Mbps 9ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube

Supplier's Site
Electronic Surplus - ISO7520CDW - 1190688-ISO7520CDW - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISO7520CDW
1190688-ISO7520CDW
Electronic Surplus - ISO7520CDW 1190688-ISO7520CDW
Manufacturer: Texas Instruments Win Source Part Number: 1190688-ISO7520CDW Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 4243Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Family Name: ISO7520C Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 14ns, 14ns Pulse Width Distortion (Maximum): 3.7ns Alternative Parts (Cross-Reference): ADuM3220WARZ-RL7; ADuM3220WARZ; ; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V, 4.75V ~ 5.25V Rise / Fall Time: 1ns, 1ns

Manufacturer: Texas Instruments
Win Source Part Number: 1190688-ISO7520CDW
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 1Mbps
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 4243Vrms
Inputs - Side 1/Side 2: 2/0
Isolated Power: No
Family Name: ISO7520C
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 14ns, 14ns
Pulse Width Distortion (Maximum): 3.7ns
Alternative Parts (Cross-Reference): ADuM3220WARZ-RL7; ADuM3220WARZ; ;
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.15V ~ 3.45V, 4.75V ~ 5.25V
Rise / Fall Time: 1ns, 1ns

Buy Now
Integrated Circuits (ICs) - Digital isolators - ISO7520CDW - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7520CDW
Integrated Circuits (ICs) - Digital isolators ISO7520CDW
Dual-channel, 2/0, digital isolator

Dual-channel, 2/0, digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7520CDW
Isolators - Digital Isolators ISO7520CDW
DGTL ISO 4243VRMS 2CH GP 16SOIC

DGTL ISO 4243VRMS 2CH GP 16SOIC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Isolators Signal Isolators Signal Conditioners
Product Number ISO7520CDW 1190688-ISO7520CDW ISO7520CDW ISO7520CDW
Product Name IC DGTL ISOLATOR DUAL LP 16SOIC 36557 2 3.3V 5V 5000Vrms 1Mbps 9ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube Electronic Surplus - ISO7520CDW Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details