Texas Instruments Standard Linear and Logic Digital Isolators - ISO7331FCQDWQ1 ISO7331FCQDWQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 922091-ISO7331FCQDWQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms 3 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7331 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43326-5, -296-43326-5-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922091-ISO7331FCQDWQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms 3 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7331 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43326-5, -296-43326-5-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7331FCQDWQ1 - 922091-ISO7331FCQDWQ1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7331FCQDWQ1
922091-ISO7331FCQDWQ1
Digital Isolators - ISO7331FCQDWQ1 922091-ISO7331FCQDWQ1
Manufacturer: Texas Instruments Win Source Part Number: 922091-ISO7331FCQDWQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms 3 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7331 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43326-5, -296-43326-5-ND

Manufacturer: Texas Instruments
Win Source Part Number: 922091-ISO7331FCQDWQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 3000Vrms 3 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISO7331
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43326-5, -296-43326-5-ND

Buy Now Datasheet
Isolators - Digital Isolators ISO7331FCQDWQ1
DGTL ISO 3000VRMS 3CH 16SOIC

DGTL ISO 3000VRMS 3CH 16SOIC

Supplier's Site
DGTL ISO 3KV 3CH GEN PURP 16SOIC - 815-ISO7331FCQDWQ1 - Utmel Electronic Limited
Hong Kong, China
DGTL ISO 3KV 3CH GEN PURP 16SOIC
815-ISO7331FCQDWQ1
DGTL ISO 3KV 3CH GEN PURP 16SOIC 815-ISO7331FCQDWQ1
DGTL ISO 3KV 3CH GEN PURP 16SOIC

DGTL ISO 3KV 3CH GEN PURP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners
Product Number 922091-ISO7331FCQDWQ1 ISO7331FCQDWQ1 815-ISO7331FCQDWQ1
Product Name Digital Isolators - ISO7331FCQDWQ1 Isolators - Digital Isolators DGTL ISO 3KV 3CH GEN PURP 16SOIC
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
37 Isolated Standard Signal Conditioner Loop-powered | High Isolation | HART Signal Transmission - 37A7 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details