Texas Instruments Digital Isolators - ISO7220BDRG4 ISO7220BDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190634-ISO7220BDRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 5Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Family Name: ISO7220B Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 70ns, 70ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): ISO7220BD; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190634-ISO7220BDRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 5Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Family Name: ISO7220B Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 70ns, 70ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): ISO7220BD; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7220BDRG4 - 1190634-ISO7220BDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7220BDRG4
1190634-ISO7220BDRG4
Digital Isolators - ISO7220BDRG4 1190634-ISO7220BDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1190634-ISO7220BDRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 5Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Family Name: ISO7220B Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 70ns, 70ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): ISO7220BD; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190634-ISO7220BDRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 5Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1ns, 1ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/0
Isolated Power: No
Family Name: ISO7220B
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 70ns, 70ns
Pulse Width Distortion (Maximum): 3ns
Alternative Parts (Cross-Reference): ISO7220BD;
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC DUAL DIGITAL ISOLATOR 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 5Mbps 55ns CMOS 8-SOIC (0.154
Anaheim, CA, United States
IC DUAL DIGITAL ISOLATOR 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 5Mbps 55ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
ISO7220BDRG4
IC DUAL DIGITAL ISOLATOR 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 5Mbps 55ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR) ISO7220BDRG4
IC DUAL DIGITAL ISOLATOR 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 5Mbps 55ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)

IC DUAL DIGITAL ISOLATOR 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 5Mbps 55ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7220BDRG4
Isolators - Digital Isolators ISO7220BDRG4
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners
Product Number 1190634-ISO7220BDRG4 ISO7220BDRG4 ISO7220BDRG4
Product Name Digital Isolators - ISO7220BDRG4 IC DUAL DIGITAL ISOLATOR 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 5Mbps 55ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR) Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details