Texas Instruments Digital Isolators - ISO721MMDREP ISO721MMDREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1049075-ISO721MMDREP Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Isolation Voltage: 4000Vpk Pulse Width Distortion (Max): 1ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Rise and Fall Time: 1ns, 1ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1049075-ISO721MMDREP Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Isolation Voltage: 4000Vpk Pulse Width Distortion (Max): 1ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Rise and Fall Time: 1ns, 1ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO721MMDREP - 1049075-ISO721MMDREP - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO721MMDREP
1049075-ISO721MMDREP
Digital Isolators - ISO721MMDREP 1049075-ISO721MMDREP
Manufacturer: Texas Instruments Win Source Part Number: 1049075-ISO721MMDREP Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Isolation Voltage: 4000Vpk Pulse Width Distortion (Max): 1ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Rise and Fall Time: 1ns, 1ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1049075-ISO721MMDREP
Packaging: Reel - TR
Type: General Purpose
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Isolation Voltage: 4000Vpk
Pulse Width Distortion (Max): 1ns
Isolated Power: No
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Rise and Fall Time: 1ns, 1ns
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC DGTL ISOLATOR 3.3/5V HS 8SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154
Anaheim, CA, United States
IC DGTL ISOLATOR 3.3/5V HS 8SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«
ISO721MMDREP
IC DGTL ISOLATOR 3.3/5V HS 8SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel« ISO721MMDREP
IC DGTL ISOLATOR 3.3/5V HS 8SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«

IC DGTL ISOLATOR 3.3/5V HS 8SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO721MMDREP - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO721MMDREP
Integrated Circuits (ICs) - Digital isolators ISO721MMDREP
Enhanced Product Single 150Mbps Digital Isolator

Enhanced Product Single 150Mbps Digital Isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO721MMDREP
Isolators - Digital Isolators ISO721MMDREP
DGTL ISO 4000VPK 1CH GP 8SOIC

DGTL ISO 4000VPK 1CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators Signal Conditioners
Product Number 1049075-ISO721MMDREP ISO721MMDREP ISO721MMDREP ISO721MMDREP
Product Name Digital Isolators - ISO721MMDREP IC DGTL ISOLATOR 3.3/5V HS 8SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel« Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details