Texas Instruments ISOL DGTL 1MBPS 2CH 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR) ISO7421AQDRQ1

Description
ISOL DGTL 1MBPS 2CH 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
Request a Quote Datasheet
Description
ISOL DGTL 1MBPS 2CH 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISOL DGTL 1MBPS 2CH 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154
Anaheim, CA, United States
ISOL DGTL 1MBPS 2CH 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
ISO7421AQDRQ1
ISOL DGTL 1MBPS 2CH 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR) ISO7421AQDRQ1
ISOL DGTL 1MBPS 2CH 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)

ISOL DGTL 1MBPS 2CH 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)

Supplier's Site
Digital Isolators - ISO7421AQDRQ1 - 1049104-ISO7421AQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7421AQDRQ1
1049104-ISO7421AQDRQ1
Digital Isolators - ISO7421AQDRQ1 1049104-ISO7421AQDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1049104-ISO7421AQDRQ 1 Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Number of Channels: 2 Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 14ns, 14ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 3.7ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Rise and Fall Time: 1ns, 1ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1049104-ISO7421AQDRQ1
Packaging: Reel - TR
Type: General Purpose
Technology: Capacitive Coupling
Data Rate: 50Mbps
Channel Type: Unidirectional
Number of Channels: 2
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 14ns, 14ns
Isolation Voltage: 2500Vrms
Pulse Width Distortion (Max): 3.7ns
Isolated Power: No
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Rise and Fall Time: 1ns, 1ns
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7421AQDRQ1
Isolators - Digital Isolators ISO7421AQDRQ1
DGTL ISO 2500VRMS 2CH 8SOIC

DGTL ISO 2500VRMS 2CH 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7421AQDRQ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7421AQDRQ1
Integrated Circuits (ICs) - Digital isolators ISO7421AQDRQ1
Automotive, dual-channel, 1/1, digital isolator

Automotive, dual-channel, 1/1, digital isolator

Supplier's Site
Digital Isolators AC Dual Channel,1/1 1Mbps Dig Isolator - 815-ISO7421AQDRQ1 - Utmel Electronic Limited
Hong Kong, China
Digital Isolators AC Dual Channel,1/1 1Mbps Dig Isolator
815-ISO7421AQDRQ1
Digital Isolators AC Dual Channel,1/1 1Mbps Dig Isolator 815-ISO7421AQDRQ1
Digital Isolators AC Dual Channel,1/1 1Mbps Dig Isolator

Digital Isolators AC Dual Channel,1/1 1Mbps Dig Isolator

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners Signal Isolators Signal Conditioners
Product Number ISO7421AQDRQ1 1049104-ISO7421AQDRQ1 ISO7421AQDRQ1 ISO7421AQDRQ1 815-ISO7421AQDRQ1
Product Name ISOL DGTL 1MBPS 2CH 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR) Digital Isolators - ISO7421AQDRQ1 Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators Digital Isolators AC Dual Channel,1/1 1Mbps Dig Isolator
Signal Conditioning SigIsol SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details