Texas Instruments ISOL DGTL 1MBPS 2CH 16SOIC 40909 2 3.15 V ~ 3.45 V 4.75 V ~ 5.25 V 2500Vrms 1Mbps 12ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) ISO7421EQDWRQ1

Description
ISOL DGTL 1MBPS 2CH 16SOIC 40909 2 3.15 V ~ 3.45 V 4.75 V ~ 5.25 V 2500Vrms 1Mbps 12ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
Request a Quote Datasheet
Description
ISOL DGTL 1MBPS 2CH 16SOIC 40909 2 3.15 V ~ 3.45 V 4.75 V ~ 5.25 V 2500Vrms 1Mbps 12ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISOL DGTL 1MBPS 2CH 16SOIC 40909 2 3.15 V ~ 3.45 V 4.75 V ~ 5.25 V 2500Vrms 1Mbps 12ns Logic 16-SOIC (0.295
Anaheim, CA, United States
ISOL DGTL 1MBPS 2CH 16SOIC 40909 2 3.15 V ~ 3.45 V 4.75 V ~ 5.25 V 2500Vrms 1Mbps 12ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISO7421EQDWRQ1
ISOL DGTL 1MBPS 2CH 16SOIC 40909 2 3.15 V ~ 3.45 V 4.75 V ~ 5.25 V 2500Vrms 1Mbps 12ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) ISO7421EQDWRQ1
ISOL DGTL 1MBPS 2CH 16SOIC 40909 2 3.15 V ~ 3.45 V 4.75 V ~ 5.25 V 2500Vrms 1Mbps 12ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)

ISOL DGTL 1MBPS 2CH 16SOIC 40909 2 3.15 V ~ 3.45 V 4.75 V ~ 5.25 V 2500Vrms 1Mbps 12ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)

Supplier's Site
Digital Isolators - ISO7421EQDWRQ1 - 1190686-ISO7421EQDWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7421EQDWRQ1
1190686-ISO7421EQDWRQ1
Digital Isolators - ISO7421EQDWRQ1 1190686-ISO7421EQDWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1190686-ISO7421EQDWR Q1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 3.45 V, 4.75 V ~ 5.25 V Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: No Family Name: ISO7421E-Q1 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 14ns, 14ns Pulse Width Distortion (Maximum): 3.7ns Introduction Date: March 01, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1190686-ISO7421EQDWRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3.15 V ~ 3.45 V, 4.75 V ~ 5.25 V
Data Rate: 50Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1ns, 1ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/1
Isolated Power: No
Family Name: ISO7421E-Q1
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 14ns, 14ns
Pulse Width Distortion (Maximum): 3.7ns
Introduction Date: March 01, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Isolators - Digital Isolators ISO7421EQDWRQ1
DGTL ISO 2500VRMS 2CH 16SOIC

DGTL ISO 2500VRMS 2CH 16SOIC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners
Product Number ISO7421EQDWRQ1 1190686-ISO7421EQDWRQ1 ISO7421EQDWRQ1
Product Name ISOL DGTL 1MBPS 2CH 16SOIC 40909 2 3.15 V ~ 3.45 V 4.75 V ~ 5.25 V 2500Vrms 1Mbps 12ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) Digital Isolators - ISO7421EQDWRQ1 Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data