Texas Instruments Standard Linear and Logic IC TRPL DGTL ISOL 150MBPS 16SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube ISO7231MDW

Description
IC TRPL DGTL ISOL 150MBPS 16SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
Request a Quote Datasheet
Description
IC TRPL DGTL ISOL 150MBPS 16SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC TRPL DGTL ISOL 150MBPS 16SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295
Anaheim, CA, United States
IC TRPL DGTL ISOL 150MBPS 16SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISO7231MDW
IC TRPL DGTL ISOL 150MBPS 16SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube ISO7231MDW
IC TRPL DGTL ISOL 150MBPS 16SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube

IC TRPL DGTL ISOL 150MBPS 16SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube

Supplier's Site
Digital Isolators - ISO7231MDW - 1190659-ISO7231MDW - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7231MDW
1190659-ISO7231MDW
Digital Isolators - ISO7231MDW 1190659-ISO7231MDW
Manufacturer: Texas Instruments Win Source Part Number: 1190659-ISO7231MDW Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Family Name: ISO7231 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 23ns, 23ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): ISO7231MDWR; Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190659-ISO7231MDW
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3.15 V ~ 5.5 V
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 3
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/1
Isolated Power: No
Family Name: ISO7231
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 23ns, 23ns
Pulse Width Distortion (Maximum): 2ns
Alternative Parts (Cross-Reference): ISO7231MDWR;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7231MDW
Isolators - Digital Isolators ISO7231MDW
DGTL ISO 2500VRMS 3CH GP 16SOIC

DGTL ISO 2500VRMS 3CH GP 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7231MDW - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7231MDW
Integrated Circuits (ICs) - Digital isolators ISO7231MDW
Triple-channel, 2/1, 150-Mbps digital isolator

Triple-channel, 2/1, 150-Mbps digital isolator

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners Signal Isolators
Product Number ISO7231MDW 1190659-ISO7231MDW ISO7231MDW ISO7231MDW
Product Name IC TRPL DGTL ISOL 150MBPS 16SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube Digital Isolators - ISO7231MDW Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details