Texas Instruments Standard Linear and Logic Electronic Surplus - ISO7220MD ISO7220MD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190637-ISO7220MD Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 1ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190637-ISO7220MD Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 1ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISO7220MD - 1190637-ISO7220MD - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISO7220MD
1190637-ISO7220MD
Electronic Surplus - ISO7220MD 1190637-ISO7220MD
Manufacturer: Texas Instruments Win Source Part Number: 1190637-ISO7220MD Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 1ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns

Manufacturer: Texas Instruments
Win Source Part Number: 1190637-ISO7220MD
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/0
Isolated Power: No
Categories: Isolators
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns
Pulse Width Distortion (Maximum): 1ns
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Rise / Fall Time: 1ns, 1ns

Buy Now
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154
Anaheim, CA, United States
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
ISO7220MD
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube ISO7220MD
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube

ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube

Supplier's Site
Digital Isolator ICs - 459702P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
459702P
Digital Isolator ICs 459702P
2Ch 2/0, 150Mbps Dig Isolator ISO7220M

2Ch 2/0, 150Mbps Dig Isolator ISO7220M

Supplier's Site
Digital Isolator ICs - 459702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
459702
Digital Isolator ICs 459702
2Ch 2/0, 150Mbps Dig Isolator ISO7220M

2Ch 2/0, 150Mbps Dig Isolator ISO7220M

Supplier's Site
Digital Isolator ICs - 1450824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
1450824
Digital Isolator ICs 1450824
2Ch 2/0, 150Mbps Dig Isolator ISO7220M

2Ch 2/0, 150Mbps Dig Isolator ISO7220M

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7220MD
Isolators - Digital Isolators ISO7220MD
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 1190637-ISO7220MD ISO7220MD 459702P ISO7220MD
Product Name Electronic Surplus - ISO7220MD ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube Digital Isolator ICs Isolators - Digital Isolators
Analog Channels 2 # 2 #
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Signal Conditioning SigIsol SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details