Texas Instruments Digital Isolators - ISO7341FCDWR ISO7341FCDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 875978-ISO7341FCDWR Features: Digital Isolator 4 Channel CMTI Package: Reel - TR Family Name: ISO7341 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47779-1, 296-47779-2, 296-47779-6, ISO7341FCDWR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 875978-ISO7341FCDWR Features: Digital Isolator 4 Channel CMTI Package: Reel - TR Family Name: ISO7341 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47779-1, 296-47779-2, 296-47779-6, ISO7341FCDWR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7341FCDWR - 875978-ISO7341FCDWR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7341FCDWR
875978-ISO7341FCDWR
Digital Isolators - ISO7341FCDWR 875978-ISO7341FCDWR
Manufacturer: Texas Instruments Win Source Part Number: 875978-ISO7341FCDWR Features: Digital Isolator 4 Channel CMTI Package: Reel - TR Family Name: ISO7341 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47779-1, 296-47779-2, 296-47779-6, ISO7341FCDWR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 875978-ISO7341FCDWR
Features: Digital Isolator 4 Channel CMTI
Package: Reel - TR
Family Name: ISO7341
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47779-1, 296-47779-2, 296-47779-6, ISO7341FCDWR-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7341FCDWR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7341FCDWR
Integrated Circuits (ICs) - Digital isolators ISO7341FCDWR
Low-power, quad-channel, 3/1, 25-Mbps, default output low digital isolator

Low-power, quad-channel, 3/1, 25-Mbps, default output low digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7341FCDWR
Isolators - Digital Isolators ISO7341FCDWR
DGTL ISO 3000VRMS 4CH GP 16SOIC

DGTL ISO 3000VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 875978-ISO7341FCDWR ISO7341FCDWR ISO7341FCDWR
Product Name Digital Isolators - ISO7341FCDWR Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details