Texas Instruments Isolators - Digital Isolators ISO7041DBQR

Description
Win Source Part Number: 974325-ISO7041DBQR Category: Isolators>Digital Isolators Type: SPI Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 2Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 5ns, 5ns (Max) Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 165ns, 165ns Pulse Width Distortion (Max): 10ns Isolated Power: No Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO7041DBQRTR Base Product Number: ISO7041
Request a Quote Datasheet
Description
Win Source Part Number: 974325-ISO7041DBQR Category: Isolators>Digital Isolators Type: SPI Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 2Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 5ns, 5ns (Max) Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 165ns, 165ns Pulse Width Distortion (Max): 10ns Isolated Power: No Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO7041DBQRTR Base Product Number: ISO7041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 974325-ISO7041DBQR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
974325-ISO7041DBQR
Isolators - Digital Isolators 974325-ISO7041DBQR
Win Source Part Number: 974325-ISO7041DBQR Category: Isolators>Digital Isolators Type: SPI Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 2Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 5ns, 5ns (Max) Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 165ns, 165ns Pulse Width Distortion (Max): 10ns Isolated Power: No Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO7041DBQRTR Base Product Number: ISO7041

Win Source Part Number: 974325-ISO7041DBQR
Category: Isolators>Digital Isolators
Type: SPI
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 2Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 5ns, 5ns (Max)
Number of Channels: 4
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 3/1
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 165ns, 165ns
Pulse Width Distortion (Max): 10ns
Isolated Power: No
Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ISO7041DBQRTR
Base Product Number: ISO7041

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7041DBQR
Isolators - Digital Isolators ISO7041DBQR
DGTL ISO 3000VRMS 4CH GP 16SSOP

DGTL ISO 3000VRMS 4CH GP 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 974325-ISO7041DBQR ISO7041DBQR
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details