Texas Instruments Digital Isolators - ISO7341FCQDWRQ1 ISO7341FCQDWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190678-ISO7341FCQDW RQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.1ns, 1.7ns Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Family Name: ISO7341-Q1 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns Pulse Width Distortion (Maximum): 4ns Alternative Parts (Cross-Reference): ADuM3401BRW; ADuM4401WBRWZ-RL; ADuM2401CRWZ-RL; Introduction Date: July 24, 2015 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190678-ISO7341FCQDW RQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.1ns, 1.7ns Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Family Name: ISO7341-Q1 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns Pulse Width Distortion (Maximum): 4ns Alternative Parts (Cross-Reference): ADuM3401BRW; ADuM4401WBRWZ-RL; ADuM2401CRWZ-RL; Introduction Date: July 24, 2015 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7341FCQDWRQ1 - 1190678-ISO7341FCQDWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7341FCQDWRQ1
1190678-ISO7341FCQDWRQ1
Digital Isolators - ISO7341FCQDWRQ1 1190678-ISO7341FCQDWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1190678-ISO7341FCQDW RQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.1ns, 1.7ns Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Family Name: ISO7341-Q1 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns Pulse Width Distortion (Maximum): 4ns Alternative Parts (Cross-Reference): ADuM3401BRW; ADuM4401WBRWZ-RL; ADuM2401CRWZ-RL; Introduction Date: July 24, 2015 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190678-ISO7341FCQDWRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 25Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.1ns, 1.7ns
Number of Channels: 4
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 3/1
Isolated Power: No
Family Name: ISO7341-Q1
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns
Pulse Width Distortion (Maximum): 4ns
Alternative Parts (Cross-Reference): ADuM3401BRW; ADuM4401WBRWZ-RL; ADuM2401CRWZ-RL;
Introduction Date: July 24, 2015
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7341FCQDWRQ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7341FCQDWRQ1
Integrated Circuits (ICs) - Digital isolators ISO7341FCQDWRQ1
Automotive, low-power, quad-channel, 3/1, 25-Mbps digital isolator

Automotive, low-power, quad-channel, 3/1, 25-Mbps digital isolator

Supplier's Site
Isolators - Digital Isolators ISO7341FCQDWRQ1
DGTL ISO 3000VRMS 4CH 16SOIC

DGTL ISO 3000VRMS 4CH 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 1190678-ISO7341FCQDWRQ1 ISO7341FCQDWRQ1 ISO7341FCQDWRQ1
Product Name Digital Isolators - ISO7341FCQDWRQ1 Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Signal Conditioners and Isolators - DSCA34-03C - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details