- Trained on our vast library of engineering resources.

Texas Instruments Standard Linear and Logic Isolators - Digital Isolators ISO7341CQDWQ1

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1330644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Capacitive based Galvanic Isolation,High Speed. High Efficiency. Forward and Reverse Channels,High Electromagnetic Immunity Number of Channels = 4 Maximum Data Rate = 25Mbit/s Package Type = SOIC Maximum Input Current = 11 mA @ 5 V, 7.2 mA @ 3.3 V Isolation Voltage = 3000 Vrms Rise Time = 2.1 ns @ 5 V, 2.8 ns @ 3.3 V Number of Pins = 16 Mounting Type = Surface Mount Minimum Operating Temperature = -40°C Maximum Operating Temperature = +125°C

Capacitive based Galvanic Isolation,High Speed. High Efficiency. Forward and Reverse Channels,High Electromagnetic Immunity
Number of Channels = 4
Maximum Data Rate = 25Mbit/s
Package Type = SOIC
Maximum Input Current = 11 mA @ 5 V, 7.2 mA @ 3.3 V
Isolation Voltage = 3000 Vrms
Rise Time = 2.1 ns @ 5 V, 2.8 ns @ 3.3 V
Number of Pins = 16
Mounting Type = Surface Mount
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +125°C

Supplier's Site
 - 1330644P - RS Components, Ltd.
Corby, Northants, United Kingdom
Capacitive based Galvanic Isolation,High Speed. High Efficiency. Forward and Reverse Channels,High Electromagnetic Immunity Number of Channels = 4 Maximum Data Rate = 25Mbit/s Package Type = SOIC Maximum Input Current = 11 mA @ 5 V, 7.2 mA @ 3.3 V Isolation Voltage = 3000 Vrms Rise Time = 2.1 ns @ 5 V, 2.8 ns @ 3.3 V Number of Pins = 16 Mounting Type = Surface Mount Minimum Operating Temperature = -40°C Maximum Operating Temperature = +125°C Delivery on production packaging - Tube. This product is non-returnable.

Capacitive based Galvanic Isolation,High Speed. High Efficiency. Forward and Reverse Channels,High Electromagnetic Immunity
Number of Channels = 4
Maximum Data Rate = 25Mbit/s
Package Type = SOIC
Maximum Input Current = 11 mA @ 5 V, 7.2 mA @ 3.3 V
Isolation Voltage = 3000 Vrms
Rise Time = 2.1 ns @ 5 V, 2.8 ns @ 3.3 V
Number of Pins = 16
Mounting Type = Surface Mount
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +125°C
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7341CQDWQ1
Isolators - Digital Isolators ISO7341CQDWQ1
DGTL ISO 3000VRMS 4CH 16SOIC

DGTL ISO 3000VRMS 4CH 16SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1330644 ISO7341CQDWQ1
Product Name Isolators - Digital Isolators
Form Factor PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Single Channel Piezeo Actuator Amplifier - PA25 Amplifier - Mad City Labs, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
628 1/4, 1/2 and Full Bridge Strain Gauge Amplifier -  - RDP Electrosense
Specs
Signal Conditioning Bridge Conditioner; Instrumentation Amplifier; Sample-and-Hold Amplifier (optional feature)
Form Factor Modular Bay or Slot System
Excitation Voltage; Current
View Details
Isolation - Digital Isolators - 2DIB1411F -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details