Texas Instruments Isolators - Digital Isolators ISO1640BDR

Description
Win Source Part Number: 1348513-ISO1640BDR Category: Isolators - Digital Isolators Series: ISO164x Type: I²C Package: Tape & Reel Standard Package: 3,000 Technology: Capacitive Coupling Channel Type: Bidirectional Rise / Fall Time (Typ): 24ns, 16ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 96ns, 96ns Pulse Width Distortion (Max): 45ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO1640 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1348513-ISO1640BDR Category: Isolators - Digital Isolators Series: ISO164x Type: I²C Package: Tape & Reel Standard Package: 3,000 Technology: Capacitive Coupling Channel Type: Bidirectional Rise / Fall Time (Typ): 24ns, 16ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 96ns, 96ns Pulse Width Distortion (Max): 45ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO1640 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1348513-ISO1640BDR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1348513-ISO1640BDR
Isolators - Digital Isolators 1348513-ISO1640BDR
Win Source Part Number: 1348513-ISO1640BDR Category: Isolators - Digital Isolators Series: ISO164x Type: I²C Package: Tape & Reel Standard Package: 3,000 Technology: Capacitive Coupling Channel Type: Bidirectional Rise / Fall Time (Typ): 24ns, 16ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 96ns, 96ns Pulse Width Distortion (Max): 45ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO1640 RoHS Status: Not applicable

Win Source Part Number: 1348513-ISO1640BDR
Category: Isolators - Digital Isolators
Series: ISO164x
Type: I²C
Package: Tape & Reel
Standard Package: 3,000
Technology: Capacitive Coupling
Channel Type: Bidirectional
Rise / Fall Time (Typ): 24ns, 16ns
Number of Channels: 2
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 96ns, 96ns
Pulse Width Distortion (Max): 45ns
Isolated Power: No
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ISO1640
RoHS Status: Not applicable

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO1640BDR
Isolators - Digital Isolators ISO1640BDR
ROBUST-EMC BIDIRECTIONAL I2C DIG

ROBUST-EMC BIDIRECTIONAL I2C DIG

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1348513-ISO1640BDR ISO1640BDR
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details