Texas Instruments Isolators - Digital Isolators ISO6763FDWR

Description
Win Source Part Number: 1337673-ISO6763FDWR Category: Isolators - Digital Isolators Series: ISO676x Type: CAN, RS232, RS485, SPI Package: Tape & Reel Standard Package: 2,000 Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Number of Channels: 6 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/3 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO6763 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1337673-ISO6763FDWR Category: Isolators - Digital Isolators Series: ISO676x Type: CAN, RS232, RS485, SPI Package: Tape & Reel Standard Package: 2,000 Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Number of Channels: 6 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/3 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO6763 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1337673-ISO6763FDWR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1337673-ISO6763FDWR
Isolators - Digital Isolators 1337673-ISO6763FDWR
Win Source Part Number: 1337673-ISO6763FDWR Category: Isolators - Digital Isolators Series: ISO676x Type: CAN, RS232, RS485, SPI Package: Tape & Reel Standard Package: 2,000 Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Number of Channels: 6 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/3 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO6763 RoHS Status: Not applicable

Win Source Part Number: 1337673-ISO6763FDWR
Category: Isolators - Digital Isolators
Series: ISO676x
Type: CAN, RS232, RS485, SPI
Package: Tape & Reel
Standard Package: 2,000
Technology: Capacitive Coupling
Data Rate: 50Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max)
Number of Channels: 6
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 3/3
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 18ns, 18ns
Pulse Width Distortion (Max): 7ns
Isolated Power: No
Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ISO6763
RoHS Status: Not applicable

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO6763FDWR
Isolators - Digital Isolators ISO6763FDWR
GENERAL-PURPOSE SIX-CHANNEL REIN

GENERAL-PURPOSE SIX-CHANNEL REIN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1337673-ISO6763FDWR ISO6763FDWR
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details