Texas Instruments Digital Isolators - ISO7740FDBQ ISO7740FDBQ

Description
Manufacturer: Texas Instruments Win Source Part Number: 922114-ISO7740FDBQ Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: 16-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7740 Categories: Isolators Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47506, ISO7740FDBQ-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922114-ISO7740FDBQ Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: 16-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7740 Categories: Isolators Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47506, ISO7740FDBQ-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7740FDBQ - 922114-ISO7740FDBQ - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7740FDBQ
922114-ISO7740FDBQ
Digital Isolators - ISO7740FDBQ 922114-ISO7740FDBQ
Manufacturer: Texas Instruments Win Source Part Number: 922114-ISO7740FDBQ Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: 16-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7740 Categories: Isolators Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47506, ISO7740FDBQ-ND

Manufacturer: Texas Instruments
Win Source Part Number: 922114-ISO7740FDBQ
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Digital Isolator 5000Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISO7740
Categories: Isolators
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47506, ISO7740FDBQ-ND

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7740FDBQ
Isolators - Digital Isolators ISO7740FDBQ
DGTL ISO 5000VRMS 4CH GP 16SSOP

DGTL ISO 5000VRMS 4CH GP 16SSOP

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7740FDBQ - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7740FDBQ
Integrated Circuits (ICs) - Digital isolators ISO7740FDBQ
Robust EMC, quad-channel, 4/0, reinforced digital isolator

Robust EMC, quad-channel, 4/0, reinforced digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 922114-ISO7740FDBQ ISO7740FDBQ ISO7740FDBQ
Product Name Digital Isolators - ISO7740FDBQ Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Operating Temperature -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
37 Isolated Standard Signal Conditioner Loop-powered | High Isolation | HART Signal Transmission - 37A7 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details