Texas Instruments Standard Linear and Logic Digital Isolators - ISO7641FMDW ISO7641FMDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190695-ISO7641FMDW Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 4243Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 10.5ns, 10.5ns Pulse Width Distortion (Maximum): 2ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 1.6ns, 1ns
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190695-ISO7641FMDW Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 4243Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 10.5ns, 10.5ns Pulse Width Distortion (Maximum): 2ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 1.6ns, 1ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7641FMDW - 1190695-ISO7641FMDW - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7641FMDW
1190695-ISO7641FMDW
Digital Isolators - ISO7641FMDW 1190695-ISO7641FMDW
Manufacturer: Texas Instruments Win Source Part Number: 1190695-ISO7641FMDW Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 4243Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 10.5ns, 10.5ns Pulse Width Distortion (Maximum): 2ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 1.6ns, 1ns

Manufacturer: Texas Instruments
Win Source Part Number: 1190695-ISO7641FMDW
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Number of Channels: 4
Voltage - Isolation: 4243Vrms
Inputs - Side 1/Side 2: 3/1
Isolated Power: No
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 10.5ns, 10.5ns
Pulse Width Distortion (Maximum): 2ns
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
Rise / Fall Time: 1.6ns, 1ns

Buy Now
Digital Isolator ICs - 8136595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
8136595
Digital Isolator ICs 8136595
Low Power Quad Dig. Isolator 150M SOIC16

Low Power Quad Dig. Isolator 150M SOIC16

Supplier's Site
Digital Isolator ICs - 8136595P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
8136595P
Digital Isolator ICs 8136595P
Texas Instruments,ISO7641F MDW,Isolator

Texas Instruments,ISO7641FMDW,Isolator

Supplier's Site
Digital Isolator ICs - 1628175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
1628175
Digital Isolator ICs 1628175
Low Power Quad Dig. Isolator 150M SOIC16

Low Power Quad Dig. Isolator 150M SOIC16

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7641FMDW
Isolators - Digital Isolators ISO7641FMDW
DGTL ISO 4243VRMS 4CH GP 16SOIC

DGTL ISO 4243VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 1190695-ISO7641FMDW 8136595 8136595P ISO7641FMDW
Product Name Digital Isolators - ISO7641FMDW Digital Isolator ICs Digital Isolator ICs Isolators - Digital Isolators
Analog Channels 4 # 4 # 4 #
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Signal Conditioning SigIsol SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Modules Optical Isolator -  - Sensata Technologies
Specs
Signal Conditioning SigIsol
View Details
E746H In-Line LVDT Amplifier . Supply ±12 to ±20V, Output ±5V or 0 to 10V - E746H - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200Hz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Filter module - 750-626/025-001 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers
Isolation - Digital Isolators - 4DIR1421HA -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details