Texas Instruments Standard Linear and Logic Digital Isolators - ISO7240CFDW ISO7240CFDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190663-ISO7240CFDW Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 42ns, 42ns Pulse Width Distortion (Maximum): 2.5ns Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 5.5V Rise / Fall Time: 2ns, 2ns
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190663-ISO7240CFDW Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 42ns, 42ns Pulse Width Distortion (Maximum): 2.5ns Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 5.5V Rise / Fall Time: 2ns, 2ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7240CFDW - 1190663-ISO7240CFDW - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7240CFDW
1190663-ISO7240CFDW
Digital Isolators - ISO7240CFDW 1190663-ISO7240CFDW
Manufacturer: Texas Instruments Win Source Part Number: 1190663-ISO7240CFDW Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 42ns, 42ns Pulse Width Distortion (Maximum): 2.5ns Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 5.5V Rise / Fall Time: 2ns, 2ns

Manufacturer: Texas Instruments
Win Source Part Number: 1190663-ISO7240CFDW
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 25Mbps
Channel Type: Unidirectional
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 4/0
Isolated Power: No
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 42ns, 42ns
Pulse Width Distortion (Maximum): 2.5ns
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.15V ~ 5.5V
Rise / Fall Time: 2ns, 2ns

Buy Now
ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295
Anaheim, CA, United States
ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISO7240CFDW
ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube ISO7240CFDW
ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube

ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube

Supplier's Site
Digital Isolator ICs - 459679P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
459679P
Digital Isolator ICs 459679P
Quad,4/0.25Mbps Dig Isolator ISO7240CF

Quad,4/0.25Mbps Dig Isolator ISO7240CF

Supplier's Site
Digital Isolator ICs - 1456889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
1456889
Digital Isolator ICs 1456889
Quad,4/0.25Mbps Dig Isolator ISO7240CF

Quad,4/0.25Mbps Dig Isolator ISO7240CF

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7240CFDW
Isolators - Digital Isolators ISO7240CFDW
DGTL ISO 2500VRMS 4CH GP 16SOIC

DGTL ISO 2500VRMS 4CH GP 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7240CFDW - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7240CFDW
Integrated Circuits (ICs) - Digital isolators ISO7240CFDW
Quad-channel, 4/0, 25-Mbps, default output low digital isolator

Quad-channel, 4/0, 25-Mbps, default output low digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners Signal Conditioners Signal Conditioners Signal Isolators
Product Number 1190663-ISO7240CFDW ISO7240CFDW 459679P 1456889 ISO7240CFDW ISO7240CFDW
Product Name Digital Isolators - ISO7240CFDW ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube Digital Isolator ICs Digital Isolator ICs Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Analog Channels 4 # 4 # 4 #
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Signal Conditioning SigIsol SigIsol SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details