Texas Instruments High-Performance Analog Digital Isolators - ISO7631FMDWR ISO7631FMDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 777504-ISO7631FMDWR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.8ns, 2.9ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Family Name: ISO7631FM Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 10.5ns, 10.5ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): ISO7631FMDW; Introduction Date: September 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 777504-ISO7631FMDWR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.8ns, 2.9ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Family Name: ISO7631FM Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 10.5ns, 10.5ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): ISO7631FMDW; Introduction Date: September 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7631FMDWR - 777504-ISO7631FMDWR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7631FMDWR
777504-ISO7631FMDWR
Digital Isolators - ISO7631FMDWR 777504-ISO7631FMDWR
Manufacturer: Texas Instruments Win Source Part Number: 777504-ISO7631FMDWR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.8ns, 2.9ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Family Name: ISO7631FM Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 10.5ns, 10.5ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): ISO7631FMDW; Introduction Date: September 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 777504-ISO7631FMDWR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.8ns, 2.9ns
Number of Channels: 3
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/1
Isolated Power: No
Family Name: ISO7631FM
Categories: Isolators
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 10.5ns, 10.5ns
Pulse Width Distortion (Maximum): 3ns
Alternative Parts (Cross-Reference): ISO7631FMDW;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7631FMDWR
Isolators - Digital Isolators ISO7631FMDWR
DGTL ISO 2500VRMS 3CH GP 16SOIC

DGTL ISO 2500VRMS 3CH GP 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7631FMDWR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7631FMDWR
Integrated Circuits (ICs) - Digital isolators ISO7631FMDWR
Triple-channel, 2/1, 150-Mbps, default output low digital isolator

Triple-channel, 2/1, 150-Mbps, default output low digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 777504-ISO7631FMDWR ISO7631FMDWR ISO7631FMDWR
Product Name Digital Isolators - ISO7631FMDWR Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details