Texas Instruments Isolators - Digital Isolators ISO7021FD

Description
Win Source Part Number: 1243854-ISO7021FD Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 4Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 5ns, 5ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 165ns, 165ns Pulse Width Distortion (Max): 10ns Isolated Power: No Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO7021FD Base Product Number: ISO7021
Request a Quote Datasheet
Description
Win Source Part Number: 1243854-ISO7021FD Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 4Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 5ns, 5ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 165ns, 165ns Pulse Width Distortion (Max): 10ns Isolated Power: No Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO7021FD Base Product Number: ISO7021
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1243854-ISO7021FD - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1243854-ISO7021FD
Isolators - Digital Isolators 1243854-ISO7021FD
Win Source Part Number: 1243854-ISO7021FD Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 4Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 5ns, 5ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 165ns, 165ns Pulse Width Distortion (Max): 10ns Isolated Power: No Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO7021FD Base Product Number: ISO7021

Win Source Part Number: 1243854-ISO7021FD
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 4Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 5ns, 5ns
Number of Channels: 2
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 165ns, 165ns
Pulse Width Distortion (Max): 10ns
Isolated Power: No
Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ISO7021FD
Base Product Number: ISO7021

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7021FD
Isolators - Digital Isolators ISO7021FD
DGTL ISO 3000VRMS 2CH GP 8SOIC

DGTL ISO 3000VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1243854-ISO7021FD ISO7021FD
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details