Texas Instruments ISOLATOR DGTL 25MBPS 4CH 16SOIC 40941 4 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) ISO7242CQDWRQ1

Description
ISOLATOR DGTL 25MBPS 4CH 16SOIC 40941 4 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
Request a Quote
Description
ISOLATOR DGTL 25MBPS 4CH 16SOIC 40941 4 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISOLATOR DGTL 25MBPS 4CH 16SOIC 40941 4 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295
Anaheim, CA, United States
ISOLATOR DGTL 25MBPS 4CH 16SOIC 40941 4 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISO7242CQDWRQ1
ISOLATOR DGTL 25MBPS 4CH 16SOIC 40941 4 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) ISO7242CQDWRQ1
ISOLATOR DGTL 25MBPS 4CH 16SOIC 40941 4 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)

ISOLATOR DGTL 25MBPS 4CH 16SOIC 40941 4 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)

Supplier's Site
Digital Isolators - ISO7242CQDWRQ1 - 1190670-ISO7242CQDWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7242CQDWRQ1
1190670-ISO7242CQDWRQ1
Digital Isolators - ISO7242CQDWRQ1 1190670-ISO7242CQDWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1190670-ISO7242CQDWR Q1 Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 4000Vpk Inputs - Side 1/Side 2: 2/2 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 45ns, 45ns Pulse Width Distortion (Maximum): 5ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 5.5V Rise / Fall Time: 2ns, 2ns

Manufacturer: Texas Instruments
Win Source Part Number: 1190670-ISO7242CQDWRQ1
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 25Mbps
Channel Type: Unidirectional
Number of Channels: 4
Voltage - Isolation: 4000Vpk
Inputs - Side 1/Side 2: 2/2
Isolated Power: No
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 45ns, 45ns
Pulse Width Distortion (Maximum): 5ns
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.15V ~ 5.5V
Rise / Fall Time: 2ns, 2ns

Buy Now
Integrated Circuits (ICs) - Digital isolators - ISO7242CQDWRQ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7242CQDWRQ1
Integrated Circuits (ICs) - Digital isolators ISO7242CQDWRQ1
Automotive, quad-channel, 2/2, 25-Mbps digital isolator

Automotive, quad-channel, 2/2, 25-Mbps digital isolator

Supplier's Site
Isolators - Digital Isolators ISO7242CQDWRQ1
DGTL ISO 4000VPK 4CH 16SOIC

DGTL ISO 4000VPK 4CH 16SOIC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Isolators Signal Isolators Signal Conditioners
Product Number ISO7242CQDWRQ1 1190670-ISO7242CQDWRQ1 ISO7242CQDWRQ1 ISO7242CQDWRQ1
Product Name ISOLATOR DGTL 25MBPS 4CH 16SOIC 40941 4 3.15 V ~ 5.5 V 4000Vpk 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) Digital Isolators - ISO7242CQDWRQ1 Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details