Texas Instruments Electronic Surplus - ISO7141CCDBQR ISO7141CCDBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190623-ISO7141CCDBQ R Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): ADuM6401CRWZ; ISO7141FCCDBQR; ISO7141CCDBQR; ISO7141CCDBQ; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 2ns, 2ns
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190623-ISO7141CCDBQ R Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): ADuM6401CRWZ; ISO7141FCCDBQR; ISO7141CCDBQR; ISO7141CCDBQ; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 2ns, 2ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISO7141CCDBQR - 1190623-ISO7141CCDBQR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISO7141CCDBQR
1190623-ISO7141CCDBQR
Electronic Surplus - ISO7141CCDBQR 1190623-ISO7141CCDBQR
Manufacturer: Texas Instruments Win Source Part Number: 1190623-ISO7141CCDBQ R Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): ADuM6401CRWZ; ISO7141FCCDBQR; ISO7141CCDBQR; ISO7141CCDBQ; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 2ns, 2ns

Manufacturer: Texas Instruments
Win Source Part Number: 1190623-ISO7141CCDBQR
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 50Mbps
Channel Type: Unidirectional
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 3/1
Isolated Power: No
Categories: Isolators
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns
Pulse Width Distortion (Maximum): 3ns
Alternative Parts (Cross-Reference): ADuM6401CRWZ; ISO7141FCCDBQR; ISO7141CCDBQR; ISO7141CCDBQ;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 5.5V
Rise / Fall Time: 2ns, 2ns

Buy Now
Futian, China
Isolators - Digital Isolators
ISO7141CCDBQR
Isolators - Digital Isolators ISO7141CCDBQR
DGTL ISO 2500VRMS 4CH GP 16SSOP

DGTL ISO 2500VRMS 4CH GP 16SSOP

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7141CCDBQR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7141CCDBQR
Integrated Circuits (ICs) - Digital isolators ISO7141CCDBQR
Quad-channel, 3/1, 50-Mbps digital isolator

Quad-channel, 3/1, 50-Mbps digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 1190623-ISO7141CCDBQR ISO7141CCDBQR ISO7141CCDBQR
Product Name Electronic Surplus - ISO7141CCDBQR Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details