Texas Instruments ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) ISO7240MDWRG4

Description
ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
Request a Quote Datasheet
Description
ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295
Anaheim, CA, United States
ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISO7240MDWRG4
ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) ISO7240MDWRG4
ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)

ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)

Supplier's Site
Digital Isolators - ISO7240MDWRG4 - 875968-ISO7240MDWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7240MDWRG4
875968-ISO7240MDWRG4
Digital Isolators - ISO7240MDWRG4 875968-ISO7240MDWRG4
Manufacturer: Texas Instruments Win Source Part Number: 875968-ISO7240MDWRG4 Features: Digital Isolator 4 Channel CMTI Package: Reel - TR Family Name: ISO7240 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 875968-ISO7240MDWRG4
Features: Digital Isolator 4 Channel CMTI
Package: Reel - TR
Family Name: ISO7240
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7240MDWRG4
Isolators - Digital Isolators ISO7240MDWRG4
DGTL ISO 2500VRMS 4CH GP 16SOIC

DGTL ISO 2500VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners
Product Number ISO7240MDWRG4 875968-ISO7240MDWRG4 ISO7240MDWRG4
Product Name ISOLAT DGTL 2.5KVRMS 4CH 16-SOIC 36617 4 3.15 V ~ 5.5 V 2500Vrms 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) Digital Isolators - ISO7240MDWRG4 Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details