Texas Instruments Digital Isolators - ISO722DRG4 ISO722DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190648-ISO722DRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 24ns, 24ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): ISO721DUBR; ISO722DRG4; ISO722D; ISO722DR; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190648-ISO722DRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 24ns, 24ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): ISO721DUBR; ISO722DRG4; ISO722D; ISO722DR; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO722DRG4 - 1190648-ISO722DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO722DRG4
1190648-ISO722DRG4
Digital Isolators - ISO722DRG4 1190648-ISO722DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1190648-ISO722DRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 24ns, 24ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): ISO721DUBR; ISO722DRG4; ISO722D; ISO722DR; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190648-ISO722DRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1ns, 1ns
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/0
Isolated Power: No
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 24ns, 24ns
Pulse Width Distortion (Maximum): 2ns
Alternative Parts (Cross-Reference): ISO721DUBR; ISO722DRG4; ISO722D; ISO722DR;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SOIC (0.154
Anaheim, CA, United States
IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
ISO722DRG4
IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR) ISO722DRG4
IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)

IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO722DRG4
Isolators - Digital Isolators ISO722DRG4
DGTL ISO 2500VRMS 1CH GP 8SOIC

DGTL ISO 2500VRMS 1CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners
Product Number 1190648-ISO722DRG4 ISO722DRG4 ISO722DRG4
Product Name Digital Isolators - ISO722DRG4 IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 100Mbps 17ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR) Isolators - Digital Isolators
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details