Texas Instruments Isolators - Digital Isolators ISO1644DWR

Description
Win Source Part Number: 985576-ISO1644DWR Category: Isolators>Digital Isolators Series: ISO164x Type: I²C, SPI Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Bidirectional, Unidirectional Rise / Fall Time (Typ): 6ns, 6ns (Max) Number of Channels: 5 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 4/3 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO1644DWRTR,296 -ISO1644DWRCT,296-IS O1644DWRDKR
Request a Quote
Description
Win Source Part Number: 985576-ISO1644DWR Category: Isolators>Digital Isolators Series: ISO164x Type: I²C, SPI Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Bidirectional, Unidirectional Rise / Fall Time (Typ): 6ns, 6ns (Max) Number of Channels: 5 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 4/3 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO1644DWRTR,296 -ISO1644DWRCT,296-IS O1644DWRDKR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 985576-ISO1644DWR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
985576-ISO1644DWR
Isolators - Digital Isolators 985576-ISO1644DWR
Win Source Part Number: 985576-ISO1644DWR Category: Isolators>Digital Isolators Series: ISO164x Type: I²C, SPI Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Bidirectional, Unidirectional Rise / Fall Time (Typ): 6ns, 6ns (Max) Number of Channels: 5 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 4/3 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO1644DWRTR,296 -ISO1644DWRCT,296-IS O1644DWRDKR

Win Source Part Number: 985576-ISO1644DWR
Category: Isolators>Digital Isolators
Series: ISO164x
Type: I²C, SPI
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 50Mbps
Channel Type: Bidirectional, Unidirectional
Rise / Fall Time (Typ): 6ns, 6ns (Max)
Number of Channels: 5
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 4/3
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 18ns, 18ns
Pulse Width Distortion (Max): 7ns
Isolated Power: No
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ISO1644DWRTR,296-ISO1644DWRCT,296-ISO1644DWRDKR

Buy Now
Futian, China
Isolators - Digital Isolators
ISO1644DWR
Isolators - Digital Isolators ISO1644DWR
HOT-SWAPPABLE, ROBUST-EMC BIDIRE

HOT-SWAPPABLE, ROBUST-EMC BIDIRE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 985576-ISO1644DWR ISO1644DWR
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 5 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details