Texas Instruments Standard Linear and Logic Digital Isolators - ISO7230ADW ISO7230ADW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190652-ISO7230ADW Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 5.5 V Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 3 Voltage - Isolation: 4000Vpk Inputs - Side 1/Side 2: 3/0 Isolated Power: No Family Name: ISO7230 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 95ns, 95ns Pulse Width Distortion (Maximum): 10ns Alternative Parts (Cross-Reference): ISO7230ADWRG4; ISO7230ADWG4; ISO7230ADWR; Introduction Date: August 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190652-ISO7230ADW Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 5.5 V Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 3 Voltage - Isolation: 4000Vpk Inputs - Side 1/Side 2: 3/0 Isolated Power: No Family Name: ISO7230 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 95ns, 95ns Pulse Width Distortion (Maximum): 10ns Alternative Parts (Cross-Reference): ISO7230ADWRG4; ISO7230ADWG4; ISO7230ADWR; Introduction Date: August 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7230ADW - 1190652-ISO7230ADW - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7230ADW
1190652-ISO7230ADW
Digital Isolators - ISO7230ADW 1190652-ISO7230ADW
Manufacturer: Texas Instruments Win Source Part Number: 1190652-ISO7230ADW Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 5.5 V Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 3 Voltage - Isolation: 4000Vpk Inputs - Side 1/Side 2: 3/0 Isolated Power: No Family Name: ISO7230 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 95ns, 95ns Pulse Width Distortion (Maximum): 10ns Alternative Parts (Cross-Reference): ISO7230ADWRG4; ISO7230ADWG4; ISO7230ADWR; Introduction Date: August 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190652-ISO7230ADW
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3.15 V ~ 5.5 V
Data Rate: 1Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 3
Voltage - Isolation: 4000Vpk
Inputs - Side 1/Side 2: 3/0
Isolated Power: No
Family Name: ISO7230
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 95ns, 95ns
Pulse Width Distortion (Maximum): 10ns
Alternative Parts (Cross-Reference): ISO7230ADWRG4; ISO7230ADWG4; ISO7230ADWR;
Introduction Date: August 01, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC DGTL ISOL 3CH 1MBPS 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 1Mbps 110ns CMOS 16-SOIC (0.295
Anaheim, CA, United States
IC DGTL ISOL 3CH 1MBPS 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISO7230ADW
IC DGTL ISOL 3CH 1MBPS 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube ISO7230ADW
IC DGTL ISOL 3CH 1MBPS 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube

IC DGTL ISOL 3CH 1MBPS 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7230ADW
Isolators - Digital Isolators ISO7230ADW
DGTL ISO 4000VPK 3CH GP 16SOIC

DGTL ISO 4000VPK 3CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners
Product Number 1190652-ISO7230ADW ISO7230ADW ISO7230ADW
Product Name Digital Isolators - ISO7230ADW IC DGTL ISOL 3CH 1MBPS 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 1Mbps 110ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube Isolators - Digital Isolators
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details