Texas Instruments Isolators - Digital Isolators ISO6761DWR

Description
Win Source Part Number: 1352679-ISO6761DWR Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. Type: CAN, RS232, RS485, SPI MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: ISO676x Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISO6761 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Data Rate: 50Mbps Number of Channels: 6 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 5/1 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns
Request a Quote Datasheet
Description
Win Source Part Number: 1352679-ISO6761DWR Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. Type: CAN, RS232, RS485, SPI MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: ISO676x Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISO6761 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Data Rate: 50Mbps Number of Channels: 6 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 5/1 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1352679-ISO6761DWR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1352679-ISO6761DWR
Isolators - Digital Isolators 1352679-ISO6761DWR
Win Source Part Number: 1352679-ISO6761DWR Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. Type: CAN, RS232, RS485, SPI MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: ISO676x Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISO6761 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Data Rate: 50Mbps Number of Channels: 6 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 5/1 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns

Win Source Part Number: 1352679-ISO6761DWR
Category: Isolators - Digital Isolators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
Type: CAN, RS232, RS485, SPI
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: ISO676x
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: ISO6761
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V
Data Rate: 50Mbps
Number of Channels: 6
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max)
Channel Type: Unidirectional
Isolated Power: No
Inputs - Side 1/Side 2: 5/1
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 18ns, 18ns
Pulse Width Distortion (Max): 7ns

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO6761DWR
Isolators - Digital Isolators ISO6761DWR
GENERAL PURPOSE, 50-MBPS, SIX-CH

GENERAL PURPOSE, 50-MBPS, SIX-CH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1352679-ISO6761DWR ISO6761DWR
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-03 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details