Texas Instruments Digital Isolators - ISO7221MDR ISO7221MDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190646-ISO7221MDR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: No Family Name: ISO7221M Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 1ns Alternative Parts (Cross-Reference): ADuM5241BRZ; ADuM121N1WBRZ; ADuM3201TRZ-EP-RL7; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices, LED Lighting, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190646-ISO7221MDR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: No Family Name: ISO7221M Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 1ns Alternative Parts (Cross-Reference): ADuM5241BRZ; ADuM121N1WBRZ; ADuM3201TRZ-EP-RL7; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices, LED Lighting, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7221MDR - 1190646-ISO7221MDR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7221MDR
1190646-ISO7221MDR
Digital Isolators - ISO7221MDR 1190646-ISO7221MDR
Manufacturer: Texas Instruments Win Source Part Number: 1190646-ISO7221MDR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: No Family Name: ISO7221M Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 1ns Alternative Parts (Cross-Reference): ADuM5241BRZ; ADuM121N1WBRZ; ADuM3201TRZ-EP-RL7; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices, LED Lighting, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 1190646-ISO7221MDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1ns, 1ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/1
Isolated Power: No
Family Name: ISO7221M
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns
Pulse Width Distortion (Maximum): 1ns
Alternative Parts (Cross-Reference): ADuM5241BRZ; ADuM121N1WBRZ; ADuM3201TRZ-EP-RL7;
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices, LED Lighting, Sensing & Instrumentation

Buy Now Datasheet
IC DGTL ISOLATOR DUAL 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154
Anaheim, CA, United States
IC DGTL ISOLATOR DUAL 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«
ISO7221MDR
IC DGTL ISOLATOR DUAL 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel« ISO7221MDR
IC DGTL ISOLATOR DUAL 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«

IC DGTL ISOLATOR DUAL 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«

Supplier's Site
DGTL ISO 2.5KV GEN PURP 8SOIC - 815-ISO7221MDR - Utmel Electronic Limited
Hong Kong, China
DGTL ISO 2.5KV GEN PURP 8SOIC
815-ISO7221MDR
DGTL ISO 2.5KV GEN PURP 8SOIC 815-ISO7221MDR
DGTL ISO 2.5KV GEN PURP 8SOIC

DGTL ISO 2.5KV GEN PURP 8SOIC

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7221MDR
Isolators - Digital Isolators ISO7221MDR
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 1190646-ISO7221MDR ISO7221MDR 815-ISO7221MDR ISO7221MDR
Product Name Digital Isolators - ISO7221MDR IC DGTL ISOLATOR DUAL 8SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel« DGTL ISO 2.5KV GEN PURP 8SOIC Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
4 Ch. DeltaTron Conditioning Amplifier w - -2693-W-003- - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs IEPE / CCLD
View Details
8B43 Series DC LVDT Input Module - 8B43-14 - Dataforth Corporation
Specs
Form Factor Modular Plug-in-board
Outputs Analog Voltage Output
User Interface None
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details