Texas Instruments Isolators - Digital Isolators ISO6741FDWR

Description
Win Source Part Number: 1243826-ISO6741FDWR Category: Isolators>Digital Isolators Series: ISO674x Type: CAN, RS232, RS485, SPI Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO6741FDWRCT,29 6-ISO6741FDWRTR,296- ISO6741FDWRDKR Base Product Number: ISO6741
Request a Quote
Description
Win Source Part Number: 1243826-ISO6741FDWR Category: Isolators>Digital Isolators Series: ISO674x Type: CAN, RS232, RS485, SPI Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO6741FDWRCT,29 6-ISO6741FDWRTR,296- ISO6741FDWRDKR Base Product Number: ISO6741
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1243826-ISO6741FDWR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1243826-ISO6741FDWR
Isolators - Digital Isolators 1243826-ISO6741FDWR
Win Source Part Number: 1243826-ISO6741FDWR Category: Isolators>Digital Isolators Series: ISO674x Type: CAN, RS232, RS485, SPI Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO6741FDWRCT,29 6-ISO6741FDWRTR,296- ISO6741FDWRDKR Base Product Number: ISO6741

Win Source Part Number: 1243826-ISO6741FDWR
Category: Isolators>Digital Isolators
Series: ISO674x
Type: CAN, RS232, RS485, SPI
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 50Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max)
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 3/1
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 18ns, 18ns
Pulse Width Distortion (Max): 7ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ISO6741FDWRCT,296-ISO6741FDWRTR,296-ISO6741FDWRDKR
Base Product Number: ISO6741

Buy Now
Futian, China
Isolators - Digital Isolators
ISO6741FDWR
Isolators - Digital Isolators ISO6741FDWR
GENERAL-PURPOSE, QUAD-CHANNEL, 3

GENERAL-PURPOSE, QUAD-CHANNEL, 3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1243826-ISO6741FDWR ISO6741FDWR
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 666091 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Digital
Agency Approval RoHS Compliant
View Details
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
QuantumX 4‑channel Full-bridge Strain Gauge Amplifier - 1-MX430B - Hottinger Brüel & Kjær A/S
Specs
Signal Conditioning Bridge Conditioner
Form Factor Standalone
Inputs Strain gauge full/half bridge
View Details