Texas Instruments Isolators - Digital Isolators ISO7721D

Description
Win Source Part Number: 1370702-ISO7721D Category: Isolators - Digital Isolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: ISO7721 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 100Mbps Number of Channels: 2 Voltage - Isolation: 3000Vrms Rise / Fall Time (Typ): 3.9ns, 3.9ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns
Request a Quote Datasheet
Description
Win Source Part Number: 1370702-ISO7721D Category: Isolators - Digital Isolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: ISO7721 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 100Mbps Number of Channels: 2 Voltage - Isolation: 3000Vrms Rise / Fall Time (Typ): 3.9ns, 3.9ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1370702-ISO7721D - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1370702-ISO7721D
Isolators - Digital Isolators 1370702-ISO7721D
Win Source Part Number: 1370702-ISO7721D Category: Isolators - Digital Isolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: ISO7721 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 100Mbps Number of Channels: 2 Voltage - Isolation: 3000Vrms Rise / Fall Time (Typ): 3.9ns, 3.9ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns

Win Source Part Number: 1370702-ISO7721D
Category: Isolators - Digital Isolators
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
Type: General Purpose
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: ISO7721
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.25V ~ 5.5V
Data Rate: 100Mbps
Number of Channels: 2
Voltage - Isolation: 3000Vrms
Rise / Fall Time (Typ): 3.9ns, 3.9ns
Channel Type: Unidirectional
Isolated Power: No
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.9ns

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7721D
Isolators - Digital Isolators ISO7721D
DGTL ISO 3000VRMS 2CH GP 8SOIC

DGTL ISO 3000VRMS 2CH GP 8SOIC

Supplier's Site
DGTL ISO 3000VRMS 2CH GP 8SOIC - 815-ISO7721D - Utmel Electronic Limited
Hong Kong, China
DGTL ISO 3000VRMS 2CH GP 8SOIC
815-ISO7721D
DGTL ISO 3000VRMS 2CH GP 8SOIC 815-ISO7721D
DGTL ISO 3000VRMS 2CH GP 8SOIC

DGTL ISO 3000VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners
Product Number 1370702-ISO7721D ISO7721D 815-ISO7721D
Product Name Isolators - Digital Isolators Isolators - Digital Isolators DGTL ISO 3000VRMS 2CH GP 8SOIC
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details