ROHM Semiconductor USA, LLC Isolators - Digital Isolators BM67220FV-CE2

Description
Win Source Part Number: 1074360-BM67220FV-CE 2 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Magnetic Coupling Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 35kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 45ns, 45ns Isolated Power: No Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.240", 6.10mm Width) Supplier Device Package: 20-SSOP-BW Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): PIC16F627A-I/SS; PIC16F1829-I/SS; PIC16F628A-I/SSBM672 20FV-C-E2; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BM67220FV-CE2TR,BM67 220FV-CE2CT,BM67220F V-CE2DKR Base Product Number: BM67220
Request a Quote Datasheet
Description
Win Source Part Number: 1074360-BM67220FV-CE 2 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Magnetic Coupling Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 35kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 45ns, 45ns Isolated Power: No Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.240", 6.10mm Width) Supplier Device Package: 20-SSOP-BW Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): PIC16F627A-I/SS; PIC16F1829-I/SS; PIC16F628A-I/SSBM672 20FV-C-E2; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BM67220FV-CE2TR,BM67 220FV-CE2CT,BM67220F V-CE2DKR Base Product Number: BM67220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1074360-BM67220FV-CE2 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1074360-BM67220FV-CE2
Isolators - Digital Isolators 1074360-BM67220FV-CE2
Win Source Part Number: 1074360-BM67220FV-CE 2 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Magnetic Coupling Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 35kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 45ns, 45ns Isolated Power: No Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.240", 6.10mm Width) Supplier Device Package: 20-SSOP-BW Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): PIC16F627A-I/SS; PIC16F1829-I/SS; PIC16F628A-I/SSBM672 20FV-C-E2; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BM67220FV-CE2TR,BM67 220FV-CE2CT,BM67220F V-CE2DKR Base Product Number: BM67220

Win Source Part Number: 1074360-BM67220FV-CE2
Category: Isolators>Digital Isolators
Series: Automotive, AEC-Q100
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Magnetic Coupling
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 35kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max): 45ns, 45ns
Isolated Power: No
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SSOP (0.240", 6.10mm Width)
Supplier Device Package: 20-SSOP-BW
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): PIC16F627A-I/SS; PIC16F1829-I/SS; PIC16F628A-I/SSBM67220FV-C-E2;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BM67220FV-CE2TR,BM67220FV-CE2CT,BM67220FV-CE2DKR
Base Product Number: BM67220

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
BM67220FV-CE2
Isolators - Digital Isolators BM67220FV-CE2
DGTL ISO 2500VRMS 2CH GP 20SSOP

DGTL ISO 2500VRMS 2CH GP 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1074360-BM67220FV-CE2 BM67220FV-CE2
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details