Texas Instruments Isolators - Digital Isolators ISO7740DBQ

Description
Win Source Part Number: 1349652-ISO7740DBQ Category: Isolators - Digital Isolators Type: General Purpose Package: Tube Standard Package: 75 Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.4ns, 2.4ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO7740
Request a Quote Datasheet
Description
Win Source Part Number: 1349652-ISO7740DBQ Category: Isolators - Digital Isolators Type: General Purpose Package: Tube Standard Package: 75 Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.4ns, 2.4ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO7740
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1349652-ISO7740DBQ - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1349652-ISO7740DBQ
Isolators - Digital Isolators 1349652-ISO7740DBQ
Win Source Part Number: 1349652-ISO7740DBQ Category: Isolators - Digital Isolators Type: General Purpose Package: Tube Standard Package: 75 Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.4ns, 2.4ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO7740

Win Source Part Number: 1349652-ISO7740DBQ
Category: Isolators - Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 75
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.4ns, 2.4ns
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 4/0
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.9ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ISO7740

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7740DBQ
Isolators - Digital Isolators ISO7740DBQ
DGTL ISO 5000VRMS 4CH GP 16SSOP

DGTL ISO 5000VRMS 4CH GP 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1349652-ISO7740DBQ ISO7740DBQ
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details