Texas Instruments Standard Linear and Logic Digital Isolators - ISO7341CDW ISO7341CDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190674-ISO7341CDW Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns Pulse Width Distortion (Maximum): 4ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 2.1ns, 1.7ns
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190674-ISO7341CDW Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns Pulse Width Distortion (Maximum): 4ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 2.1ns, 1.7ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7341CDW - 1190674-ISO7341CDW - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7341CDW
1190674-ISO7341CDW
Digital Isolators - ISO7341CDW 1190674-ISO7341CDW
Manufacturer: Texas Instruments Win Source Part Number: 1190674-ISO7341CDW Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 3/1 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns Pulse Width Distortion (Maximum): 4ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 2.1ns, 1.7ns

Manufacturer: Texas Instruments
Win Source Part Number: 1190674-ISO7341CDW
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 25Mbps
Channel Type: Unidirectional
Number of Channels: 4
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 3/1
Isolated Power: No
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns
Pulse Width Distortion (Maximum): 4ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V
Rise / Fall Time: 2.1ns, 1.7ns

Buy Now
Futian, China
Isolators - Digital Isolators
ISO7341CDW
Isolators - Digital Isolators ISO7341CDW
DGTL ISO 3000VRMS 4CH GP 16SOIC

DGTL ISO 3000VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1190674-ISO7341CDW ISO7341CDW
Product Name Digital Isolators - ISO7341CDW Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-08 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details