Texas Instruments Isolators -Digital Isolators ISO7740FQDBQQ1

Description
Manufacturer: Texas Instruments Category: Isolators -Digital Isolators Series: Automotive, AEC-Q100 Package: Tube Technology: Capacitive Coupling Type: General Purpose Voltage - Supply: 2.25V ~ 5.5V Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 16-SSOP (0.154", 3.90mm Width)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Isolators -Digital Isolators Series: Automotive, AEC-Q100 Package: Tube Technology: Capacitive Coupling Type: General Purpose Voltage - Supply: 2.25V ~ 5.5V Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 16-SSOP (0.154", 3.90mm Width)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators -Digital Isolators -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators -Digital Isolators
Isolators -Digital Isolators
Manufacturer: Texas Instruments Category: Isolators -Digital Isolators Series: Automotive, AEC-Q100 Package: Tube Technology: Capacitive Coupling Type: General Purpose Voltage - Supply: 2.25V ~ 5.5V Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 16-SSOP (0.154", 3.90mm Width)

Manufacturer: Texas Instruments
Category: Isolators -Digital Isolators
Series: Automotive, AEC-Q100
Package: Tube
Technology: Capacitive Coupling
Type: General Purpose
Voltage - Supply: 2.25V ~ 5.5V
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 16-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet
Isolators - Digital Isolators ISO7740FQDBQQ1
DGTL ISO 3000VRMS 4CH 16SSOP

DGTL ISO 3000VRMS 4CH 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number ISO7740FQDBQQ1
Product Name Isolators -Digital Isolators Isolators - Digital Isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details