Texas Instruments Standard Linear and Logic IC DGTL ISOLATOR DUAL LP 16SOIC 40909 2 3.3V 5V 5000Vrms 1Mbps 9ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube ISO7521CDW

Description
IC DGTL ISOLATOR DUAL LP 16SOIC 40909 2 3.3V 5V 5000Vrms 1Mbps 9ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
Request a Quote
Description
IC DGTL ISOLATOR DUAL LP 16SOIC 40909 2 3.3V 5V 5000Vrms 1Mbps 9ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IC DGTL ISOLATOR DUAL LP 16SOIC 40909 2 3.3V 5V 5000Vrms 1Mbps 9ns Logic 16-SOIC (0.295
Anaheim, CA, United States
IC DGTL ISOLATOR DUAL LP 16SOIC 40909 2 3.3V 5V 5000Vrms 1Mbps 9ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube
ISO7521CDW
IC DGTL ISOLATOR DUAL LP 16SOIC 40909 2 3.3V 5V 5000Vrms 1Mbps 9ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube ISO7521CDW
IC DGTL ISOLATOR DUAL LP 16SOIC 40909 2 3.3V 5V 5000Vrms 1Mbps 9ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube

IC DGTL ISOLATOR DUAL LP 16SOIC 40909 2 3.3V 5V 5000Vrms 1Mbps 9ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube

Supplier's Site
Electronic Surplus - ISO7521CDW - 1190689-ISO7521CDW - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISO7521CDW
1190689-ISO7521CDW
Electronic Surplus - ISO7521CDW 1190689-ISO7521CDW
Manufacturer: Texas Instruments Win Source Part Number: 1190689-ISO7521CDW Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 4243Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 14ns, 14ns Pulse Width Distortion (Maximum): 3.7ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V, 4.75V ~ 5.25V Rise / Fall Time: 1ns, 1ns

Manufacturer: Texas Instruments
Win Source Part Number: 1190689-ISO7521CDW
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 1Mbps
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 4243Vrms
Inputs - Side 1/Side 2: 1/1
Isolated Power: No
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 14ns, 14ns
Pulse Width Distortion (Maximum): 3.7ns
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.15V ~ 3.45V, 4.75V ~ 5.25V
Rise / Fall Time: 1ns, 1ns

Buy Now
Futian, China
Isolators - Digital Isolators
ISO7521CDW
Isolators - Digital Isolators ISO7521CDW
DGTL ISO 4243VRMS 2CH GP 16SOIC

DGTL ISO 4243VRMS 2CH GP 16SOIC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners
Product Number ISO7521CDW 1190689-ISO7521CDW ISO7521CDW
Product Name IC DGTL ISOLATOR DUAL LP 16SOIC 40909 2 3.3V 5V 5000Vrms 1Mbps 9ns Logic 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tube Electronic Surplus - ISO7521CDW Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details