Texas Instruments Digital Isolators - ISO7721DR ISO7721DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 845223-ISO7721DR Features: Digital Isolator 2 Channel CMTI Package: Reel - TR Family Name: ISO7721 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7721DR-ND, 296-48296-1, 296-48296-2, 296-48296-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 845223-ISO7721DR Features: Digital Isolator 2 Channel CMTI Package: Reel - TR Family Name: ISO7721 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7721DR-ND, 296-48296-1, 296-48296-2, 296-48296-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7721DR - 845223-ISO7721DR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7721DR
845223-ISO7721DR
Digital Isolators - ISO7721DR 845223-ISO7721DR
Manufacturer: Texas Instruments Win Source Part Number: 845223-ISO7721DR Features: Digital Isolator 2 Channel CMTI Package: Reel - TR Family Name: ISO7721 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7721DR-ND, 296-48296-1, 296-48296-2, 296-48296-6

Manufacturer: Texas Instruments
Win Source Part Number: 845223-ISO7721DR
Features: Digital Isolator 2 Channel CMTI
Package: Reel - TR
Family Name: ISO7721
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISO7721DR-ND, 296-48296-1, 296-48296-2, 296-48296-6

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7721DR
Isolators - Digital Isolators ISO7721DR
DGTL ISO 3000VRMS 2CH GP 8SOIC

DGTL ISO 3000VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 845223-ISO7721DR ISO7721DR
Product Name Digital Isolators - ISO7721DR Isolators - Digital Isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA , Passive 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details