Texas Instruments Isolators - Digital Isolators ISO1641BDR

Description
Win Source Part Number: 1146606-ISO1641BDR Category: Isolators>Digital Isolators Series: ISO164x Type: I²C Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Channel Type: Bidirectional Rise / Fall Time (Typ): 24ns, 16ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 70ns, 88ns Pulse Width Distortion (Max): 45ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO1641BDRTR
Request a Quote
Description
Win Source Part Number: 1146606-ISO1641BDR Category: Isolators>Digital Isolators Series: ISO164x Type: I²C Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Channel Type: Bidirectional Rise / Fall Time (Typ): 24ns, 16ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 70ns, 88ns Pulse Width Distortion (Max): 45ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO1641BDRTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1146606-ISO1641BDR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1146606-ISO1641BDR
Isolators - Digital Isolators 1146606-ISO1641BDR
Win Source Part Number: 1146606-ISO1641BDR Category: Isolators>Digital Isolators Series: ISO164x Type: I²C Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Channel Type: Bidirectional Rise / Fall Time (Typ): 24ns, 16ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 70ns, 88ns Pulse Width Distortion (Max): 45ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO1641BDRTR

Win Source Part Number: 1146606-ISO1641BDR
Category: Isolators>Digital Isolators
Series: ISO164x
Type: I²C
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Channel Type: Bidirectional
Rise / Fall Time (Typ): 24ns, 16ns
Number of Channels: 2
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 2/1
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 70ns, 88ns
Pulse Width Distortion (Max): 45ns
Isolated Power: No
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ISO1641BDRTR

Buy Now
Futian, China
Isolators - Digital Isolators
ISO1641BDR
Isolators - Digital Isolators ISO1641BDR
IC ISOLATION

IC ISOLATION

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1146606-ISO1641BDR ISO1641BDR
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details