Texas Instruments IC DGTL ISOLATOR QUAD 16SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) ISO7241CQDWRQ1

Description
IC DGTL ISOLATOR QUAD 16SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
Request a Quote Datasheet
Description
IC DGTL ISOLATOR QUAD 16SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC DGTL ISOLATOR QUAD 16SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295
Anaheim, CA, United States
IC DGTL ISOLATOR QUAD 16SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISO7241CQDWRQ1
IC DGTL ISOLATOR QUAD 16SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) ISO7241CQDWRQ1
IC DGTL ISOLATOR QUAD 16SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)

IC DGTL ISOLATOR QUAD 16SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)

Supplier's Site
Digital Isolators - ISO7241CQDWRQ1 - 1190667-ISO7241CQDWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7241CQDWRQ1
1190667-ISO7241CQDWRQ1
Digital Isolators - ISO7241CQDWRQ1 1190667-ISO7241CQDWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1190667-ISO7241CQDWR Q1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 5.5 V Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 4000Vpk Inputs - Side 1/Side 2: 3/1 Isolated Power: No Family Name: ISO7241CQ Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 45ns, 45ns Pulse Width Distortion (Maximum): 5ns Alternative Parts (Cross-Reference): MAX22345SAAP+; MAX14435FAWE+; MAX22345SAAP+T; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190667-ISO7241CQDWRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3.15 V ~ 5.5 V
Data Rate: 25Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 4
Voltage - Isolation: 4000Vpk
Inputs - Side 1/Side 2: 3/1
Isolated Power: No
Family Name: ISO7241CQ
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 45ns, 45ns
Pulse Width Distortion (Maximum): 5ns
Alternative Parts (Cross-Reference): MAX22345SAAP+; MAX14435FAWE+; MAX22345SAAP+T;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Isolators - Digital Isolators ISO7241CQDWRQ1
DGTL ISO 4000VPK 4CH 16SOIC

DGTL ISO 4000VPK 4CH 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7241CQDWRQ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7241CQDWRQ1
Integrated Circuits (ICs) - Digital isolators ISO7241CQDWRQ1
Automotive, quad-channel, 3/1, 25-Mbps digital isolator

Automotive, quad-channel, 3/1, 25-Mbps digital isolator

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners Signal Isolators
Product Number ISO7241CQDWRQ1 1190667-ISO7241CQDWRQ1 ISO7241CQDWRQ1 ISO7241CQDWRQ1
Product Name IC DGTL ISOLATOR QUAD 16SOIC 40969 4 3.15 V ~ 5.5 V 2500Vrms 25Mbps 56ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) Digital Isolators - ISO7241CQDWRQ1 Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

E747V In-Line LVDT Amplifier . Supply 24V, Output 0 to 10V (isolated). - E747V - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200Hz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Isolation - Digital Isolators - 2DIB0400F -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details