Texas Instruments Electronic Surplus - ISO7342CDWR ISO7342CDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190679-ISO7342CDWR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns Pulse Width Distortion (Maximum): 4ns Alternative Parts (Cross-Reference): ADUM6402ARWZ; ISO7742QDBQQ1; Si8642EC-A-IS1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 2.1ns, 1.7ns
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190679-ISO7342CDWR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns Pulse Width Distortion (Maximum): 4ns Alternative Parts (Cross-Reference): ADUM6402ARWZ; ISO7742QDBQQ1; Si8642EC-A-IS1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 2.1ns, 1.7ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISO7342CDWR - 1190679-ISO7342CDWR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISO7342CDWR
1190679-ISO7342CDWR
Electronic Surplus - ISO7342CDWR 1190679-ISO7342CDWR
Manufacturer: Texas Instruments Win Source Part Number: 1190679-ISO7342CDWR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns Pulse Width Distortion (Maximum): 4ns Alternative Parts (Cross-Reference): ADUM6402ARWZ; ISO7742QDBQQ1; Si8642EC-A-IS1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 2.1ns, 1.7ns

Manufacturer: Texas Instruments
Win Source Part Number: 1190679-ISO7342CDWR
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 25Mbps
Channel Type: Unidirectional
Number of Channels: 4
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 2/2
Isolated Power: No
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns
Pulse Width Distortion (Maximum): 4ns
Alternative Parts (Cross-Reference): ADUM6402ARWZ; ISO7742QDBQQ1; Si8642EC-A-IS1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V
Rise / Fall Time: 2.1ns, 1.7ns

Buy Now
Integrated Circuits (ICs) - Digital isolators - ISO7342CDWR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7342CDWR
Integrated Circuits (ICs) - Digital isolators ISO7342CDWR
Low-power, quad-channel, 2/2, 25-Mbps digital isolator

Low-power, quad-channel, 2/2, 25-Mbps digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7342CDWR
Isolators - Digital Isolators ISO7342CDWR
DGTL ISO 3000VRMS 4CH GP 16SOIC

DGTL ISO 3000VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 1190679-ISO7342CDWR ISO7342CDWR ISO7342CDWR
Product Name Electronic Surplus - ISO7342CDWR Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
37 Isolated Standard Signal Conditioner Loop-powered | High Isolation | HART Signal Transmission - 37A7 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details