Texas Instruments Standard Linear and Logic IC DGTL ISOLATOR DUAL 8SOIC 40909 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube ISO7421D

Description
IC DGTL ISOLATOR DUAL 8SOIC 40909 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
Request a Quote
Description
IC DGTL ISOLATOR DUAL 8SOIC 40909 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IC DGTL ISOLATOR DUAL 8SOIC 40909 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154
Anaheim, CA, United States
IC DGTL ISOLATOR DUAL 8SOIC 40909 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
ISO7421D
IC DGTL ISOLATOR DUAL 8SOIC 40909 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube ISO7421D
IC DGTL ISOLATOR DUAL 8SOIC 40909 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube

IC DGTL ISOLATOR DUAL 8SOIC 40909 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube

Supplier's Site
Electronic Surplus - ISO7421D - 1190685-ISO7421D - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISO7421D
1190685-ISO7421D
Electronic Surplus - ISO7421D 1190685-ISO7421D
Manufacturer: Texas Instruments Win Source Part Number: 1190685-ISO7421D Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 14ns, 14ns Pulse Width Distortion (Maximum): 3.7ns Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V, 4.75V ~ 5.25V Rise / Fall Time: 1ns, 1ns

Manufacturer: Texas Instruments
Win Source Part Number: 1190685-ISO7421D
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 1Mbps
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/1
Isolated Power: No
Categories: Isolators
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 14ns, 14ns
Pulse Width Distortion (Maximum): 3.7ns
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.15V ~ 3.45V, 4.75V ~ 5.25V
Rise / Fall Time: 1ns, 1ns

Buy Now
Digital Isolator ICs - 8136582P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
8136582P
Digital Isolator ICs 8136582P
Texas Instruments,ISO7421D ,IC,Isolator

Texas Instruments,ISO7421D,IC,Isolator

Supplier's Site
Digital Isolator ICs - 8136582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
8136582
Digital Isolator ICs 8136582
Low-Power Dual Digital Isolator 1M SOIC8

Low-Power Dual Digital Isolator 1M SOIC8

Supplier's Site
Digital Isolator ICs - 1628174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
1628174
Digital Isolator ICs 1628174
Low-Power Dual Digital Isolator 1M SOIC8

Low-Power Dual Digital Isolator 1M SOIC8

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7421D
Isolators - Digital Isolators ISO7421D
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners Signal Conditioners Signal Conditioners
Product Number ISO7421D 1190685-ISO7421D 8136582P 8136582 ISO7421D
Product Name IC DGTL ISOLATOR DUAL 8SOIC 40909 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube Electronic Surplus - ISO7421D Digital Isolator ICs Digital Isolator ICs Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol SigIsol SigIsol
Analog Channels 2 # 2 # 2 #
Operating Temperature -40 to 221 F (-40 to 105 C) -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details