Texas Instruments IC DGTL ISOLATOR 1MBPS DL 8SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel« ISO7220AQDRQ1

Description
IC DGTL ISOLATOR 1MBPS DL 8SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«
Request a Quote Datasheet
Description
IC DGTL ISOLATOR 1MBPS DL 8SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC DGTL ISOLATOR 1MBPS DL 8SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154
Anaheim, CA, United States
IC DGTL ISOLATOR 1MBPS DL 8SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«
ISO7220AQDRQ1
IC DGTL ISOLATOR 1MBPS DL 8SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel« ISO7220AQDRQ1
IC DGTL ISOLATOR 1MBPS DL 8SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«

IC DGTL ISOLATOR 1MBPS DL 8SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«

Supplier's Site
Digital Isolators - ISO7220AQDRQ1 - 1190632-ISO7220AQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7220AQDRQ1
1190632-ISO7220AQDRQ1
Digital Isolators - ISO7220AQDRQ1 1190632-ISO7220AQDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1190632-ISO7220AQDRQ 1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Family Name: ISO7220A-Q1 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 480ns, 480ns Pulse Width Distortion (Maximum): 14ns Introduction Date: August 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190632-ISO7220AQDRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 1Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1ns, 1ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/0
Isolated Power: No
Family Name: ISO7220A-Q1
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 480ns, 480ns
Pulse Width Distortion (Maximum): 14ns
Introduction Date: August 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7220AQDRQ1
Isolators - Digital Isolators ISO7220AQDRQ1
DGTL ISO 2500VRMS 2CH 8SOIC

DGTL ISO 2500VRMS 2CH 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7220AQDRQ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7220AQDRQ1
Integrated Circuits (ICs) - Digital isolators ISO7220AQDRQ1
Automotive, dual-channel, 2/0, 1-Mbps digital isolator

Automotive, dual-channel, 2/0, 1-Mbps digital isolator

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners Signal Isolators
Product Number ISO7220AQDRQ1 1190632-ISO7220AQDRQ1 ISO7220AQDRQ1 ISO7220AQDRQ1
Product Name IC DGTL ISOLATOR 1MBPS DL 8SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel« Digital Isolators - ISO7220AQDRQ1 Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details