Texas Instruments Digital Isolators - ISO7220MDRG4 ISO7220MDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190638-ISO7220MDRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Family Name: ISO7220M Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 1ns Alternative Parts (Cross-Reference): ADUM120N1WBRZ; ADuM3210BRZ-RL7; ADuM1280WARZ; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190638-ISO7220MDRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Family Name: ISO7220M Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 1ns Alternative Parts (Cross-Reference): ADUM120N1WBRZ; ADuM3210BRZ-RL7; ADuM1280WARZ; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7220MDRG4 - 1190638-ISO7220MDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7220MDRG4
1190638-ISO7220MDRG4
Digital Isolators - ISO7220MDRG4 1190638-ISO7220MDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1190638-ISO7220MDRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Family Name: ISO7220M Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 1ns Alternative Parts (Cross-Reference): ADUM120N1WBRZ; ADuM3210BRZ-RL7; ADuM1280WARZ; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190638-ISO7220MDRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1ns, 1ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/0
Isolated Power: No
Family Name: ISO7220M
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns
Pulse Width Distortion (Maximum): 1ns
Alternative Parts (Cross-Reference): ADUM120N1WBRZ; ADuM3210BRZ-RL7; ADuM1280WARZ;
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154
Anaheim, CA, United States
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
ISO7220MDRG4
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR) ISO7220MDRG4
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)

ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7220MDRG4
Isolators - Digital Isolators ISO7220MDRG4
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site
DGTL ISO 2500VRMS 2CH GP 8SOIC - 815-ISO7220MDRG4 - Utmel Electronic Limited
Hong Kong, China
DGTL ISO 2500VRMS 2CH GP 8SOIC
815-ISO7220MDRG4
DGTL ISO 2500VRMS 2CH GP 8SOIC 815-ISO7220MDRG4
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 1190638-ISO7220MDRG4 ISO7220MDRG4 ISO7220MDRG4 815-ISO7220MDRG4
Product Name Digital Isolators - ISO7220MDRG4 ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR) Isolators - Digital Isolators DGTL ISO 2500VRMS 2CH GP 8SOIC
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

1-ch Signal Conditioner for Testing - -1708-C-- - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs 200V condensor microphones
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-04 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Backpanel
Outputs Analog Voltage Output
View Details