Texas Instruments Digital Isolators - ISO7321CQDQ1 ISO7321CQDQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 922088-ISO7321CQDQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms 2 Channel 25Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7321 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922088-ISO7321CQDQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms 2 Channel 25Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7321 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7321CQDQ1 - 922088-ISO7321CQDQ1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7321CQDQ1
922088-ISO7321CQDQ1
Digital Isolators - ISO7321CQDQ1 922088-ISO7321CQDQ1
Manufacturer: Texas Instruments Win Source Part Number: 922088-ISO7321CQDQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms 2 Channel 25Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7321 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 922088-ISO7321CQDQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 3000Vrms 2 Channel 25Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISO7321
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7321CQDQ1
Isolators - Digital Isolators ISO7321CQDQ1
DGTL ISO 3000VRMS 2CH 8SOIC

DGTL ISO 3000VRMS 2CH 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7321CQDQ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7321CQDQ1
Integrated Circuits (ICs) - Digital isolators ISO7321CQDQ1
Automotive, low-power, dual-channel, 1/1, 25-Mbps digital isolator

Automotive, low-power, dual-channel, 1/1, 25-Mbps digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 922088-ISO7321CQDQ1 ISO7321CQDQ1 ISO7321CQDQ1
Product Name Digital Isolators - ISO7321CQDQ1 Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details