Texas Instruments Standard Linear and Logic ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube ISO7221MD

Description
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
Request a Quote
Description
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154
Anaheim, CA, United States
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
ISO7221MD
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube ISO7221MD
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube

ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube

Supplier's Site
Electronic Surplus - ISO7221MD - 1190645-ISO7221MD - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISO7221MD
1190645-ISO7221MD
Electronic Surplus - ISO7221MD 1190645-ISO7221MD
Manufacturer: Texas Instruments Win Source Part Number: 1190645-ISO7221MD Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 1ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns

Manufacturer: Texas Instruments
Win Source Part Number: 1190645-ISO7221MD
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/1
Isolated Power: No
Categories: Isolators
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns
Pulse Width Distortion (Maximum): 1ns
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Rise / Fall Time: 1ns, 1ns

Buy Now
Futian, China
Isolators - Digital Isolators
ISO7221MD
Isolators - Digital Isolators ISO7221MD
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners
Product Number ISO7221MD 1190645-ISO7221MD ISO7221MD
Product Name ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube Electronic Surplus - ISO7221MD Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details