Texas Instruments Isolators - Digital Isolators ISO7021DR

Description
Win Source Part Number: 990607-ISO7021DR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 4Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 5ns, 5ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 165ns, 165ns Pulse Width Distortion (Max): 10ns Isolated Power: No Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO7021DRCT,296- ISO7021DRTR,296-ISO7 021DRDKR Base Product Number: ISO7021
Request a Quote Datasheet
Description
Win Source Part Number: 990607-ISO7021DR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 4Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 5ns, 5ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 165ns, 165ns Pulse Width Distortion (Max): 10ns Isolated Power: No Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO7021DRCT,296- ISO7021DRTR,296-ISO7 021DRDKR Base Product Number: ISO7021
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 990607-ISO7021DR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
990607-ISO7021DR
Isolators - Digital Isolators 990607-ISO7021DR
Win Source Part Number: 990607-ISO7021DR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 4Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 5ns, 5ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 165ns, 165ns Pulse Width Distortion (Max): 10ns Isolated Power: No Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO7021DRCT,296- ISO7021DRTR,296-ISO7 021DRDKR Base Product Number: ISO7021

Win Source Part Number: 990607-ISO7021DR
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 4Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 5ns, 5ns
Number of Channels: 2
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 165ns, 165ns
Pulse Width Distortion (Max): 10ns
Isolated Power: No
Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ISO7021DRCT,296-ISO7021DRTR,296-ISO7021DRDKR
Base Product Number: ISO7021

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7021DR
Isolators - Digital Isolators ISO7021DR
DGTL ISO 3000VRMS 2CH GP 8SOIC

DGTL ISO 3000VRMS 2CH GP 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7021DR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7021DR
Integrated Circuits (ICs) - Digital isolators ISO7021DR
Ultra-low power, ATEX/IECEx-certified , two-channel digital isolator

Ultra-low power, ATEX/IECEx-certified, two-channel digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 990607-ISO7021DR ISO7021DR ISO7021DR
Product Name Isolators - Digital Isolators Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-02 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Excitation Current
View Details