Texas Instruments Digital Isolators - ISO1541QDQ1 ISO1541QDQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 847688-ISO1541QDQ1 Series: Automotive, AEC-Q100 Features: Digital Isolator 2 Channel CMTI Package: Tube Family Name: ISO1541 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO1541QDQ1-CRL, Q14140697, 296-45294-5, ISO1541QDQ1-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 847688-ISO1541QDQ1 Series: Automotive, AEC-Q100 Features: Digital Isolator 2 Channel CMTI Package: Tube Family Name: ISO1541 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO1541QDQ1-CRL, Q14140697, 296-45294-5, ISO1541QDQ1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO1541QDQ1 - 847688-ISO1541QDQ1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO1541QDQ1
847688-ISO1541QDQ1
Digital Isolators - ISO1541QDQ1 847688-ISO1541QDQ1
Manufacturer: Texas Instruments Win Source Part Number: 847688-ISO1541QDQ1 Series: Automotive, AEC-Q100 Features: Digital Isolator 2 Channel CMTI Package: Tube Family Name: ISO1541 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO1541QDQ1-CRL, Q14140697, 296-45294-5, ISO1541QDQ1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 847688-ISO1541QDQ1
Series: Automotive, AEC-Q100
Features: Digital Isolator 2 Channel CMTI
Package: Tube
Family Name: ISO1541
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISO1541QDQ1-CRL, Q14140697, 296-45294-5, ISO1541QDQ1-ND

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO1541QDQ1
Isolators - Digital Isolators ISO1541QDQ1
AUTO ISO I2C 2500VRMS 2CH 8SOIC

AUTO ISO I2C 2500VRMS 2CH 8SOIC

Supplier's Site
DGTL ISOL 2500VRMS 2CH I2C 8SOIC - 815-ISO1541QDQ1 - Utmel Electronic Limited
Hong Kong, China
DGTL ISOL 2500VRMS 2CH I2C 8SOIC
815-ISO1541QDQ1
DGTL ISOL 2500VRMS 2CH I2C 8SOIC 815-ISO1541QDQ1
DGTL ISOL 2500VRMS 2CH I2C 8SOIC

DGTL ISOL 2500VRMS 2CH I2C 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners
Product Number 847688-ISO1541QDQ1 ISO1541QDQ1 815-ISO1541QDQ1
Product Name Digital Isolators - ISO1541QDQ1 Isolators - Digital Isolators DGTL ISOL 2500VRMS 2CH I2C 8SOIC
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 7886987 - RS Components, Ltd.
Specs
Signal Conditioning Universal to current
Outputs Analog Voltage Output; Analog Current Output; Relay Output; Relay, Voltage, Current
Agency Approval No
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details