Texas Instruments Digital Isolators - ISO7720FQDQ1 ISO7720FQDQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 809035-ISO7720FQDQ1 Packaging: Tube Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.8ns, 1.9ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 85kV/μs Isolated Power: No Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.9ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 809035-ISO7720FQDQ1 Packaging: Tube Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.8ns, 1.9ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 85kV/μs Isolated Power: No Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.9ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7720FQDQ1 - 809035-ISO7720FQDQ1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7720FQDQ1
809035-ISO7720FQDQ1
Digital Isolators - ISO7720FQDQ1 809035-ISO7720FQDQ1
Manufacturer: Texas Instruments Win Source Part Number: 809035-ISO7720FQDQ1 Packaging: Tube Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.8ns, 1.9ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 85kV/μs Isolated Power: No Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.9ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 809035-ISO7720FQDQ1
Packaging: Tube
Type: General Purpose
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1.8ns, 1.9ns
Number of Channels: 2
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 85kV/μs
Isolated Power: No
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns
Pulse Width Distortion (Maximum): 4.9ns
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.25V ~ 5.5V

Buy Now
Futian, China
Isolators - Digital Isolators
ISO7720FQDQ1
Isolators - Digital Isolators ISO7720FQDQ1
DGTL ISO 3000VRMS 2CH 8SOIC

DGTL ISO 3000VRMS 2CH 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 809035-ISO7720FQDQ1 ISO7720FQDQ1
Product Name Digital Isolators - ISO7720FQDQ1 Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

S7DC dc powered strain gauge transducer amplifier. - S7DC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 5kHz (20Hz with filter turned on)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Isolation - Digital Isolators - 4DIR1401H -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
Filter module - 750-624/040-000 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details