Texas Instruments Digital Isolators - ISO7731FDWR ISO7731FDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 922112-ISO7731FDWR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms Channel 100Mbps 40kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7731 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44900-2, 296-44900-6, ISO7731FDWR-ND, 296-44900-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922112-ISO7731FDWR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms Channel 100Mbps 40kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7731 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44900-2, 296-44900-6, ISO7731FDWR-ND, 296-44900-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7731FDWR - 922112-ISO7731FDWR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7731FDWR
922112-ISO7731FDWR
Digital Isolators - ISO7731FDWR 922112-ISO7731FDWR
Manufacturer: Texas Instruments Win Source Part Number: 922112-ISO7731FDWR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms Channel 100Mbps 40kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7731 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44900-2, 296-44900-6, ISO7731FDWR-ND, 296-44900-1

Manufacturer: Texas Instruments
Win Source Part Number: 922112-ISO7731FDWR
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Digital Isolator 5000Vrms Channel 100Mbps 40kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISO7731
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44900-2, 296-44900-6, ISO7731FDWR-ND, 296-44900-1

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7731FDWR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7731FDWR
Integrated Circuits (ICs) - Digital isolators ISO7731FDWR
Robust EMC, triple-channel, 2/1, reinforced digital isolator

Robust EMC, triple-channel, 2/1, reinforced digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7731FDWR
Isolators - Digital Isolators ISO7731FDWR
DGTL ISO 5000VRMS 3CH GP 16SOIC

DGTL ISO 5000VRMS 3CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 922112-ISO7731FDWR ISO7731FDWR ISO7731FDWR
Product Name Digital Isolators - ISO7731FDWR Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Operating Temperature -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details