Texas Instruments Digital Isolators - ISO7740DW ISO7740DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 848472-ISO7740DW Features: Digital Isolator 4 Channel CMTI Package: Tube Family Name: ISO7740 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45214-5, ISO7740DW-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 848472-ISO7740DW Features: Digital Isolator 4 Channel CMTI Package: Tube Family Name: ISO7740 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45214-5, ISO7740DW-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7740DW - 848472-ISO7740DW - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7740DW
848472-ISO7740DW
Digital Isolators - ISO7740DW 848472-ISO7740DW
Manufacturer: Texas Instruments Win Source Part Number: 848472-ISO7740DW Features: Digital Isolator 4 Channel CMTI Package: Tube Family Name: ISO7740 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45214-5, ISO7740DW-ND

Manufacturer: Texas Instruments
Win Source Part Number: 848472-ISO7740DW
Features: Digital Isolator 4 Channel CMTI
Package: Tube
Family Name: ISO7740
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45214-5, ISO7740DW-ND

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7740DW
Isolators - Digital Isolators ISO7740DW
DGTL ISO 5000VRMS 4CH GP 16SOIC

DGTL ISO 5000VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 848472-ISO7740DW ISO7740DW
Product Name Digital Isolators - ISO7740DW Isolators - Digital Isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details