Texas Instruments Digital Isolators - ISO7720FQDRQ1 ISO7720FQDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 875984-ISO7720FQDRQ1 Series: Automotive, AEC-Q100 Features: Digital Isolator 2 Channel CMTI Package: Reel - TR Family Name: ISO7720 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7720FQDRQ1-ND, 296-50345-2, 296-50345-6, 296-50345-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 875984-ISO7720FQDRQ1 Series: Automotive, AEC-Q100 Features: Digital Isolator 2 Channel CMTI Package: Reel - TR Family Name: ISO7720 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7720FQDRQ1-ND, 296-50345-2, 296-50345-6, 296-50345-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7720FQDRQ1 - 875984-ISO7720FQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7720FQDRQ1
875984-ISO7720FQDRQ1
Digital Isolators - ISO7720FQDRQ1 875984-ISO7720FQDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 875984-ISO7720FQDRQ1 Series: Automotive, AEC-Q100 Features: Digital Isolator 2 Channel CMTI Package: Reel - TR Family Name: ISO7720 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7720FQDRQ1-ND, 296-50345-2, 296-50345-6, 296-50345-1

Manufacturer: Texas Instruments
Win Source Part Number: 875984-ISO7720FQDRQ1
Series: Automotive, AEC-Q100
Features: Digital Isolator 2 Channel CMTI
Package: Reel - TR
Family Name: ISO7720
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISO7720FQDRQ1-ND, 296-50345-2, 296-50345-6, 296-50345-1

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7720FQDRQ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7720FQDRQ1
Integrated Circuits (ICs) - Digital isolators ISO7720FQDRQ1
Automotive, robust EMC, dual-channel, 2/0, reinforced digital isolator

Automotive, robust EMC, dual-channel, 2/0, reinforced digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7720FQDRQ1
Isolators - Digital Isolators ISO7720FQDRQ1
DGTL ISO 3000VRMS 2CH 8SOIC

DGTL ISO 3000VRMS 2CH 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 875984-ISO7720FQDRQ1 ISO7720FQDRQ1 ISO7720FQDRQ1
Product Name Digital Isolators - ISO7720FQDRQ1 Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details