Win Source Part Number: 1243845-ISO6762QDWRQ
Category: Isolators>Digital Isolators
Series: Automotive, AEC-Q100, ISO676x-Q1
Type: SPI
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 50Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max)
Number of Channels: 6
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 4/2
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 18ns, 18ns
Pulse Width Distortion (Max): 7ns
Isolated Power: No
Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ISO6762QDWRQ1TR,
Base Product Number: ISO6762
AUTOMOTIVE, GENERAL-PURPOSE, 50-
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Signal Isolators | Signal Conditioners |
| Product Number | 1243845-ISO6762QDWRQ1 | ISO6762QDWRQ1 |
| Product Name | Isolators - Digital Isolators | Isolators - Digital Isolators |
| Analog Channels | 6 # |